5–Channel Multiviewer

The MV−5 is a versatile, high−performance video and graphic multi−window viewer for DVI signals, SD and HD analog signals up to 1920x1200@60Hz, and SDI signals up to 3G HD−SDI. The device can window up to four sources (plus a background) in any layout and output the image as SDI, DVI, component and composite video signals. Both preprogrammed and customizable screen division is supported.

  • Max. Input Data Rate — 3Gbps.
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal to travel longer distances.
  • Multi–Video Output Formats — SD–SDI (259M), HD–SDI (292M) and 3G HD–SDI (SMPTE 424M), HDMI, HD, SD, analog and composite.
  • HDTV Compatible.
  • HDCP Support on DVI Inputs/Outputs.
  • Powerful Cross Conversion — Any format to any format, any standard to any standard.
  • Input Cable Equalization — Up to 350m (1150ft) for SD signals, 140m (459ft) for 1.5GHz HD signals, and 120m (394ft) for 3GHz HD signals.
  • Chroma–Key Engines — Four independent chroma–key engines for each image layer.
  • Window and Image Scaling — Zooming (up to 1000%) and aspect ratio control.
  • Independent Layer Transparency Control.
  • Image Controls — Brightness, contrast, color and sharpness.
  • Window or Input Label Insertion.
  • 16 User–Definable Screen Layouts.
  • Screen Handling Buttons — Freeze, size, position.
  • Lock Button — To prevent unwanted tampering.
  • Flexible Control Options — Front panel with menu LCD, on–screen display (OSD), Ethernet and RS–232.
  • Worldwide Power Supply — 100–240V AC.

Manufacturer Part Number
MV-5
EAN/UPC
7291063057367
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 4 RGB/component HD on 20 BNC connectors, 6 analog SD on 12 BNC connectors, 5 DVI–D on DVI–I connectors, 4 SDI on BNC connectors

OUTPUTS

  • 1 RGB/component HD on 5 BNC connectors, 1 DVI–D on a DVI–I connector, 2 SDI on BNC connectors

MAXIMUM OUTPUT LEVEL

  • 800mVpp/75Ω

JITTER

  • Better than 0.2UI

DATA RATE

  • Up to 2.97Gbps

HDMI BANDWIDTH

  • Up to 6.75Gbps data rate (2.25Gbps per graphic channel)

COMPLIANCE WITH HDMI STANDARD

  • HDCP (DVI inputs/outputs)

SUPPORTED OUTPUT RESOLUTIONS

  • 480i/60, 576i/50, 720p/50, 720p/59, 720p/60, 1080i/50, 1080i/59, 1080i/60, 1080p/23, 1080p/24, 1080p/25, 1080p/29, 1080p/30, 1080p/50, 1080p/59, 1080p/60, 1080psf/23, 1080psf/24, 1080psf/25, 1080psf/29, 1080psf/30, 640x480/60, 640x480/72, 640x480/75, 640x480/85, 800x600/60, 800x600/72, 800x600/75, 800x600/85, 1024x768/60, 1024x768/70, 1024x768/75, 1024x768/85, 1152x864/75, 1280x768/60rducBL, 1280x768/60, 1280x768/75, 1280x768/85, 1280x960/60, 1280x768/85, 1280x1024/60, 1280x1024/75, 1360x768/60, 1366x768/60, 1400x1050/60rducBL, 1400x1050/60, 1400x1050/75, 1440x900/60rducBL, 1440x900/60, 1440x900/75, 1440x900/85, 1600x1200/60, 1680x1050/60rducBL, 1680x1050/60, 1920x1200/60rducBL

POWER CONSUMPTION

  • 100–240V AC, 50/60Hz, 57VA

CONTROLS

  • Front panel buttons, RS–232, Ethernet

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40°C to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power cord, rack ”ears”

PRODUCT DIMENSION

  • 19" x 9.29 x 2U (43.6cm x 23.60cm 8.80cm) W, D, H

PRODUCT WEIGHT

  • 3.7kg (8.0lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 34.00cm x 15.50cm (21.65" x 13.39" x 6.10" ) W, D, H

SHIPPING WEIGHT

  • 4.9kg (10.8lbs) approx