PA-225NET Networked Power Amplifier (25 Watts Per Channel)

PA−225NET is a high−performance amplifier with both Dante™ and local inputs. Its dual−input capability with its priority switch makes this amplifier a versatile and handy tool for many applications.

  • Inputs — Dante network source, 2 balanced line level stereo audio.
  • Outputs — Unbalanced line level stereo audio, speakers.
  • Output Power — 2 x 35W @4Ω, 2 x 25W @8Ω.
  • Controls — Line Level and remote volume/mute.
  • Priority Setting Switch — Net or local.
  • Auto Standby.
  • Safety — Conforms with UL 2043 heat and smoke release for plenum–rated environments.

Manufacturer Part Number
PA-225NET
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 2 balanced stereo +4dBu/10kΩ on a 6 pin removable terminal block

OUTPUTS

  • 2 line–level outputs on a 3–pin terminal block, 2 mono speaker outputs on a 4–pin removable terminal block

INPUT SENSITIVITY

  • 0.5V (–3dBV)

OUTPUT POWER

  • 2 x 35W @4Ω, 2 x 25W @8Ω

AMPLIFIER TYPE

  • Class D

MAXIMUM VOLTAGE GAIN

  • 28X (26.5dB)

INPUT IMPEDANCE

  • 20kΩ (balanced), 10kΩ (unbalanced)

FREQUENCY RESPONSE (–3DB)

  • 30Hz to 20kHz

BANDWIDTH (-3DB)

  • 30Hz to 30kHz

S/N RATIO

  • >100dB

AUDIO THD + NOISE

  • <0.1%

SLEW RATE

  • 30V/ms

CONTROLS

  • 2 screw trimmers for line input sensitivity, remote 10kΩ volume control, contact–closure control for mute

EXTERNAL MUTE

  • 5–12V DC

LED INDICATORS

  • Power, Signal present, Clip 1, and Clip 2

POWER CONSUMPTION

  • Standby 3.3W, idle current draw 6.9W, 1/8 current draw 14.2W

INCLUDED ACCESSORIES

  • Power supply 48V DC. (Note: The power supply is not plenum rated. Do not placed in the plenum space with the amplifier. Cables must also be plenum rated.)

PRODUCT DIMENSION

  • 15.20cm x 10.20cm x 3.20cm (5.98" x 4.02" x 1.26" ) W, D, H

PRODUCT WEIGHT

  • 0.3kg (0.6lbs) approx

SHIPPING WEIGHT

  • 0.7kg (1.6lbs) approx