
The KADS1 is an active speaker with multichannel, digital audio and power provided over a single cable. It is designed to be used in conjunction with the KADS100 controller that can daisychain up to ninetynine speakers. The KADS1 has a single output that can be connected to either another KADS1 or a KADS2 up to 30m away with a total of eight speakers in the chain
Note:
TECHNICAL SPECIFICATIONS
INPUTS:
1 TP on a 2pin large terminal block
OUTPUTS:
1 TP on a 2pin Molex connector
PORTS:
1 bidirectional RS232 serial port on a 3pin terminal block (for use of Kramer service personnel only), 1 USB for firmware upgrades
POWER OUTPUT:
25W
AUDIO BANDWIDTH:
75 to 20kHz @–3dB
S/N RATIO:
84dB unweighted
TOTAL GAIN:
–80dB to +24dB
RS-232 BAUD RATE:
115200bps, fullduplex
PRODUCT DIMENSION:
18.30cm x 17.20cm x 24.40cm (7.20" x 6.77" x 9.61" ) W, D, H
PRODUCT WEIGHT:
4.7kg (10.4lbs) approx
SHIPPING DIMENSION:
44.00cm x 31.00cm x 31.50cm (17.32" x 12.20" x 12.40" ) W, D, H
SHIPPING WEIGHT:
6.0kg (13.2lbs) approx
POWER CONSUMPTION:
24V DC, 1.2A
TRANSMISSION DISTANCE:
8 speakers each up to 30m (100ft) apart
OPERATING TEMPERATURE:
0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE:
–40° to +70°C (–40° to 158°F)
HUMIDITY:
10% to 90%, RHL noncondensing
VIBRATION:
ISTA 1A in carton (International Safe Transit Association)
SAFETY REGULATORY COMPLIANCE:
CE
EMI/EMC REGULATORY COMPLIANCE:
CE, Ctick, FCC Class A, ICES, KCC, VCCI
ENVIRONMENTAL REGULATORY COMPLIANCE:
RoHs and WEEE
INCLUDED ACCESSORIES:
1 ferrite ring PN 2582000022
OPTIONS:
Kramer BC2S 300m cable