
The KADS2 is an active speaker with multichannel, digital audio, control and power provided over a single cable. Used in conjunction with the KADS100 controller, up to ninetynine KADS2 speakers can be connected in tree and branch configurations. The KADS2 has two outputs that can be connected to either a KADS1 or a KADS2 up to 30m away with a total of sixteen speakers, eight per chain. The KADS2 also has a power input for extending a chain beyond 30m for a further eight speakers in the chain
Note:
TECHNICAL SPECIFICATIONS
INPUTS:
1 TP on a 2pin Large terminal block
OUTPUTS:
2 TP on 2pin Molex connectors
PORTS:
1 bidirectional RS232 serial port on a 3 pin terminal block
BANDWIDTH:
020kHz @–3dB
S/N RATIO:
84dB unweighted
TND+N:
0.02% unweighted
TOTAL GAIN:
Analog/analog: 0dB; analog/SPDIF: –12dBFS
RS-232 BAUD RATE:
115200bps, fullduplex
POWER AMPLIFIER:
Builtin, 2x25W
POWER CONSUMPTION:
24V DC 1.5mA
TRANSMISSION DISTANCE:
Up to 30m (100ft) on a single power supply
PRODUCT DIMENSION:
18.30cm x 17.20cm x 24.40cm (7.20" x 6.77" x 9.61" ) W, D, H
PRODUCT WEIGHT:
2.3kg (5.1lbs) approx
SHIPPING DIMENSION:
44.00cm x 31.00cm x 31.50cm (17.32" x 12.20" x 12.40" ) W, D, H
SHIPPING WEIGHT:
4.5kg (9.9lbs) approx
OPERATING TEMPERATURE:
0° to +40°C (32° to 104°F)
STORAGE TEMPERATURE:
–40° to +70°C (–40° to 158°F)
HUMIDITY:
10% to 90%, RHL noncondensing
VIBRATION:
ISTA 1A in carton (International Safe Transit Association)
SAFETY REGULATORY COMPLIANCE:
CE
ENVIRONMENTAL REGULATORY COMPLIANCE:
Complies with appropriate requirements of RoHs and WEEE
INCLUDED ACCESSORIES:
Power supply
OPTIONS:
Kramer BC2S 300m cable