ProDesk 600 G3 Desktop Mini PC (CTO)

Designed to fit the modern workspace the ultra-small HP ProDesk 600 Desktop Mini with an updated stylish appearance, is a powerful and reliable PC with performance manageability features for business.

Manufacturer Part Number
2ER87UP#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Choice of four form factors: Desktop Mini, Small Form Factor, Microtower and All-in-One Non-Touch only (AiO available 2H 2017)
  • New commercial design on Desktop Mini, Small Form Factor, Microtower
  • HP developed- and engineered UEFI BIOS supporting security, manageability and software image stability
  • Intel® Q270 chipset supporting both Intel® 7 Generation and Intel® 6th generation Core™ processors, featuring integrated Intel® HD Graphics and optional Intel® vPro™ Technology (available with Core i5 and Core i7 processors)
  • Processor support up to 65W (MT/SFF), 35W (DM)
  • Support for Windows 10 to Windows 7 Downgrade with Intel® 6
  • th Generation processors
  • Intel® Ethernet Connection I219LM GbE LOM integrated network connection
  • DDR4 Synchronous Dynamic Random Access Memory (SDRAM)
  • Support for up to three monitors via two standard DisplayPort™ connectors and an optional third video port connector which provides the following choices: HDMI, VGA (except AiO models), DisplayPort™, or USB Type-C™ with DisplayPort™ (see Ports section or pages 1-8 for port availability by platform).
  • Configurable 3rd rear I/O video port (HDMI, DisplayPort™, VGA, Type-C with DisplayPort™)
  • HP BIOSphere Gen3
  • HP Manageability Integration Kit
  • HP WorkWise
  • Standard and high efficiency energy saving power supply options
  • ENERGY STAR® certified. EPEAT® Gold registered where applicable/supported. Registration may vary by country. See www.epeat.net for registration status by country.
  • CCC, CECP & SEPA Certified
  • PC chassis and all internal components and modules are manufactured with low halogen content3
  • Arsenic-free
  • Dust filter available for Desktop Mini, Small Form Factor, Microtower
  • Protected by HP Services, including limited warranties up to 3-3-3 (terms and conditions vary by country; certain restrictions and exclusions apply); Care Packs available with up to 5 years Next Business Day Onsite Hardware Support
  • Lengthy purchase lifecycles and image stability

1. Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
2. DisplayPort™ multi-stream monitors ‘daisy-chained’ together.
3. External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.