Docking Station

Expand the connectivity of your USB-C™ enabled laptop. This USB-C multiport adapter lets you turn your laptop into a powerful workstation, virtually anywhere you go, eliminating the hassle of carrying and connecting many different port adapters. This 4-in-1 adapter lets you add 4K Ultra HD HDMI® or VGA video output, one USB 3.0 Type-A port, and one Gigabit Ethernet port through your laptop’s USB-C port.

It’s the perfect travel accessory for your MacBook Pro, Chromebook™, Dell XPS, or other USB Type-C™ equipped laptop, giving you the most common video outputs plus other essential added port options. It features a sleek white and silver design that looks great next to your laptop, and it’s also Thunderbolt™ 3 port compatible.

Create a powerful workstation with 4K video output

The multiport adapter enhances the connectivity of your port-limited laptop, giving you the ability to connect to multiple devices simultaneously. When coupled with your laptop display, this versatile USB-C multiport adapter makes it easy to create a powerful workstation.

The USB-C multiport adapter provides HDMI (with audio) and VGA ports, so you can easily connect a 4K HDMI or a standard-definition VGA monitor. Connect a high-resolution monitor to deliver engaging presentations in boardrooms, classrooms, and conference rooms. Use an HDMI port-equipped television in a hotel room as an external display when traveling. The option of VGA video output means you can connect easily to legacy VGA projection systems or monitors when you need to.

Get reliable network connectivity

The Gigabit Ethernet port ensures reliable wired network access, ideal for areas with limited Wi-Fi availability.

Designed for easy portability

This compact multiport adapter is USB-powered, so there's no need to carry a separate power adapter with you. It provides both HDMI and VGA video output, giving you the flexibility to adapt to newer and older boardroom setups as needed. The adapter also features a built-in USB-C cable and gives you network connectivity and a USB Type-A connection for optimum versatility as you travel.

The DKT30CHVW is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Notes: 

  • For MacBook host systems using macOS 10.12, version 10.12.6 or later is required to support this product.

  • Your USB-C equipped host laptop must support video (DP alt mode) to work with this adapter. The adapter does not support USB Power Delivery.

Manufacturer Part Number
DKT30CHVW
EAN/UPC
0065030871044,065030871044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty InformationWarranty: 3 Years
Hardware4K Support: Yes
Bus Type: USB-C
Chipset ID: Cypress - CYPD2122 (CC Logic) 
Cypress - CYUSB3314 (USB 3.0) 
STMicroelectronics - STDP2650 (HDMI) 
Chrontel - CH7517 (VGA) 
ASIX - AX88179 (LAN)
Displays Supported: 1
Fast-Charge Port(s): No
Industry Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab 
USB 3.0 - Backward compatible with USB 2.0 and 1.1 

PerformanceAudio Specifications: HDMI output - 7.1 surround sound
Auto MDIX: Yes
Compatible Networks: 10/100/1000 Mbps
Full Duplex Support: Yes
Maximum Analog Resolutions: 2048 x 1280p - 30Hz (VGA)
Maximum Data Transfer Rate: 5 Gbps (USB 3.0) 
2 Gbps (Ethernet; Full-Duplex)
Maximum Digital Resolutions: 3840 x 2160p - 30Hz (HDMI)
Type and Rate: USB 3.0 - 5 Gbit/s
UASP Support: Yes
Connector(s)Connector Type(s): 1 - USB Type-C (24 pin) USB 3.0 Male
1 - HDMI (19 pin) Female

1 - VGA (15 pin, High Density D-Sub) Female

1 - RJ-45 Female

1 - USB Type-A (9 pin) USB 3.0 Female
SoftwareOS Compatibility: Windows® 8, 8.1, 10
Mac OS 10.10 to 10.12 
Chrome OS™
Special Notes / Requirements

Note: Not all USB-C ports support the full functionality of the USB Type-C standard. Ensure that your laptop USB-C port supports DP alt mode.
Only one video output port can be used at the same time (HDMI or VGA). If two displays are connected, the HDMI port takes priority.
A 4K-capable display is required to achieve 4K x 2K resolution (4K is also known as 4K x 2K).
USB 3.0 is also known as USB 3.1 Gen 1; this connectivity standard offers speeds up to 5Gbps.
System and Cable Requirements: Host laptop with an available USB-C port (to ensure full functionality, the laptop's USB-C port must support DP alt mode).
PowerPower Source: USB-Powered
EnvironmentalHumidity: 5~95% RH (Non-condensing)
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Physical CharacteristicsCable Length: 4.1 in [105 mm]
Color: White & Silver
Enclosure Type: Plastic
Product Height: 0.7 in [17 mm]
Product Length: 4.5 in [114 mm]
Product Weight: 2.5 oz [72 g]
Product Width: 2.1 in [54 mm]
Packaging InformationShipping (Package) Weight: 5.4 oz [152 g]
What's in the BoxIncluded in Package: 1 - USB-C multiport adapter for laptops
1 - instruction manual