ThinkVision T23i 23" Monitor

The ThinkVision T23i Monitor has FHD resolution, 23" display, and ergonomic design. The T23i has an immersive, borderless Full-HD experience. Plugging-in has never been easier with VGA, DisplayPort™, and HDMI™ ports. Additionally, 4 USB ports matched with an audio port maximise your productivity with complete access to your favorite accessories. The T23i is perfect to help your visual needs when crunching numbers in a spreadsheet, putting together a presentation, or simply writing an email.

Features & Benefits

  • Vibrant Full HD (1920x1080) infinity display
  • Versatility with multiple video ports and 4 x USB 3.0 ports
  • Ergonomically-designed stand built for multi-screen application

Manufacturer Part Number
61ABMAR1AU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Part Number: 61ABMAR1AU
EPEAT: Gold
Max Operating Humidity: 80%
Min Operating Humidity: 10%
Max Operating Temperature: 40C
Min Operating Temperature: 0C
Other Information: Windows 7 Windows 10
Aspect Ratio: 16:9
Brightness: 250 cd/m2
Connector: HDMI 1.4,VGA+DP
Contrast Ratio: 1000:1
Display Type: FHD IPS LED Backlit
Maximum Resolution: 1920x1080
Case Color: --
Monitor Technology: IPS
Native Resolution: 1920x1080
Preset Display Modes: DP 18 HDMI 18
Power Supply Type: Internal
Preset Modes Text: DP 18 HDMI 18
Refresh Time: 4Milliseconds
Screen Illumination: LED Backlight
Viewable Image Size Inches: 23.8
Stand: Lift Tilt Swivel Pivot
Swivel: ±45°
Tilt: -5~30 degrees
Recommended Resolution: 1920 x 1080
Vertical Viewing Angle: 178
Video Input: VGA + HDMI 1.4 + DP1.2
Depth: 264mm
Depth (US): 10.4in
Height: 448mm
Height (US): 17.6in
Weight: 3.25kg
Weight (US): 7.2 lbs
Width: 522mm
Width (US): 20.5in
Warranty Period: Three Year
Warranty Types: Customer Carry-in or Mail-in Rapid Replacement Service