Featuring a solid double-layer housing, easy paper-loading design and media auto-centering function, the compact and elegant PC42d printer is easy to operate. Powerful and reliable, the PC42d printer is well suited for a variety of low-to-mid intensity thermal printing applications – such as electronic express and logistics waybills, healthcare laboratory labels and wristbands, retail price tags and receipts, boarding passes and the like.
Powerful, Economical Printing
Compact yet powerful – a perfect combination of economy and quality.
Easy to Use
Easy to operate with a solid double-layer housing, simple paper-loading design and media auto-centering.
Broad Thermal Media Compatibility
A high-quality print head and compatibility with a wide range of thermal media ensures excellent printing results.
Integrated Command Languages
Includes integrated command languages: ESim (EPL), ZSim (ZPL-II) and Direct Protocol (DP) with preset Chinese fonts.
Note:
PHYSICAL CHARACTERISTICS
Dimensions (L x W x D)
222.5 mm x 184 mm x 174 mm (8.8 in x 7.3 in x 6.9 in)
Weight
1.5 kg (3.3 lb)
MEDIA
Max. Media Diameter
127 mm (5 in)
Media Core Size
25.4 mm (1 in), 38.1 mm (1.5 in)
Media Width
25.4 mm – 110 mm (1 in – 4.33 in)
Label Length
9.6 mm – 99 cm (0.34 in – 39 in)
PRINT TECHNOLOGY
Printer Type
Direct Thermal
Print Resolution
8 dpmm (203 dpi)
Max. Print Speed
100 mm/s (4 ips)
Max. Print Width
104 mm (4.1 in)
MEMORY
Standard
128 MB Flash, 64 MB SDRAM
Optional
Up to 32 GB (via user-supplied USB thumb drive) formatted as FAT16 or FAT32
COMMUNICATIONS
Standard Interfaces
USB Device, USB Host
Built-in Options
Ethernet (NIC), Serial
Protocols/Network
TCP/IP-suite (TCP, UDP, ICMP, IGMP), DHCP, BOOTP LPR FTP web page and Telnet 9100 IPv4
Protocol/Serial Flow Control
XON/ XOFF RTS/CTS
USER INTERFACE
Display
One feed button and LED display
Web Page Languages
English and Simplified Chinese (Default), Spanish, Portuguese, Russian, Korean
GRAPHICS AND BARCODES
Native Graphic Formats
1-bit BMP GIF PCX PNG
Barcode Symbologies
All standard 1D and 2D symbologies, including Aztec, Code 16K, Code 49, Data Matrix, DotCode, EAN-8, EAN-13, EAN.UCC 128, Grid Matrix, HIBC 39, HIBC 128, MaxiCode, MSI (modified Plessey), PDF417, Micro PDF417, Planet, Plessey, Postnet, QR-Code, RSS-14 (variations), Hanxin Code
SOFTWARE
Printer Command Languages
Auto-Sense, Direct Protocol (DP), ZSim II (ZPL), ESim (EPL)
Drivers
InterDriver™ Windows Printer Driver
Applications
BarTender™ Ultralite
Device Management
Simple Diagnostic Tool
Character Sets
English & Extended Latin, Arabic, Baltic & Baltic Rim, Cyrillic, Greek, Hebrew, Thai, Turkish, Vietnamese and other Monotype™ Universal Font Scaling Technology (UFST) and WorldType Layout Engine (WTLE)
Resident Fonts
Monotype UFST+WTLE Andale Mono, Andale Mono Bold, OCR-A, OCR-B, Univers, Univers Bold, Univers Condensed Bold, CG Triumvirate Condensed Bold, MHeiGB18030C_Medium (Simplified Chinese GB18030)
Other Fonts – Downloadable
MSung HK Medium (scalable TTF fonts), other required TTF fonts
ENVIRONMENTAL
Operating Temperature
+5°C to +40°C (+41°F to +104°F) 15% to 80% RH, non-condensing
Storage Temperature
-40°C to +60°C (-40°F to +140°F) @ 10% to 90% RH
Noise Level
<70 dB
ELECTRICAL
Input
100–240V AC @ 50–60 Hz 1.5 A
Output
24V DC 2.5 A
OPTIONS AND UPGRADES
Factory-Installable
Ethernet, Serial
APPROVALS
Regulatory
CCC, CB, CE, EMC, cULus, FCC, CRS, EAC, NOM
Europe
D Mark, EN 60950-1; CE Europe EMC Directive (EN55022 Class A + EN55024)
WARRANTY
One-year standard warranty