Safety First
Indoor TV manufacturers specifically prohibit outdoor use (just check the manual). Installing a display that is safe outdoor use helps protect users from harm and installers from liability.
A Better Outdoor Picture
The Ultra-Bright (1,000 nit), 32-inch 1080p Full HD LED screen delivers consistent, accurate color – even in direct sunlight. Indoor TVs are designed for lower indoor brightness levels and often feature a high-gloss finish, which can make for a poor outdoor viewing experience. SunBriteTV Pro Series TVs have high temperature tolerant, ultra-bright, professional-grade anti-reflective screens to deliver clear images in brighter outdoor lighting conditions.
For Full Sun / Active Areas
SunBriteTV Pro Series TVs are designed for full sun or active areas. Enjoy the big game even on the sunniest of days. This device is direct sunlight readable, featuring high-temperature resistant Enhanced Solar Tolerance (EST) technology to help guard against isotropic blackout—those annoying dark spots that could appear over the screen when it faces the sun. A tempered glass shield protects the LED screen in active environments.
User-Friendly Control
Built-in RS232 Serial Control with discreet On/Off and Input allows for easy control integration. A rear IR receiver located in the cable compartment keeps IR emitter hidden and protected. The weatherproof remote puts the power in your hands, while a remote lockout feature prevents unauthorized users from changing programming.
Resilient Exterior Guards Against the Elements
Mother Nature never stood a chance. Made for permanent outdoor installation, the elements have nothing on the durability of this TV. Outdoor safe, water resistant, and resilient—a powder coated aluminum exterior protects against rust while shielding the internal components from rain, snow, dust, insects, humidity, and salt air.
Extreme Temperature Functionality
A built-in heating and cooling system allows SunBriteTV Pro Series TVs to operate efficiently in extremely low and high temperature environments (-40 degrees F up to 122 degrees F).
Innovative Weatherproof Cable Entry System
Cable hookups are easy with SunBriteTV’s weatherproof cable entry system. Thick gaskets form a compression seal around cables, and the media compartment can accommodate many types of media players and baluns. Media bay power port provides on-demand power without the need for external cords (5v@3.5amps/12v@3amps)
Note:
Screen: 32" Pro Series True-Outdoor All-Weather Digital Signage – Full Sun and Active Areas – Portrait - Black
Resolution: 1920 x 1080 Full-HD 1080p
Aspect Ratio: 16:9
Contrast Ratio: 1300:1
Frame Rate: 60Hz
Viewing Angle: 178 °x 178 °
Response Time: 25 milliseconds
TV formats: 1080p, 1080i, 720p, 720i, 480p, 480i
Input Connectors:
RF: Antenna/CATV (ATSC/QAM/NTSC) x1
HDBaseT Connections: N/A
HDMI: HDMI™ Input x2
Control Set: RS232 Serial, Discrete IR Control, Concealed rear IR Window
Audio Output Connectors: Digital SPDIF x 1 (fixed) Analog 1/8” headphone jack (variable)
Speaker Included: No
Power Consumption: 100-240 VAC, 50-60 Hz 2.8 A Max (2.25a @ 120VAC)
VIDEO COMPONENT: YPbPr plus Stereo Audio x2
VIDEO COMPOSITE: S-Video x1 and Composite Video x1, L/R Audio Inputs x1
RGB INPUT: 15-pin D-sub VGA plus Stereo Audio
Operating Temperature: -40° to 122° F. (-40° to 50° C.)
Non-op. Temp: -40° to 140° F. (-40° to 60° C.)
VESA Mounting Pattern: 100 mm x 100 mm or 200mm x 100mm
TV Dimensions: 18.87" W x 31.08" H x 5.49" D
Shipping Dimensions: 37"W x 32”H x 12”D
Weight Product: 41 lbs; 45 lbs with option sound bar
Weight Product: 55 lbs
Exterior: Powder-coated aluminum
Exterior Colors: Black - Silver available by special request
Warranty : Two year parts & labor