27" LED monitor features a full HD 1920 x 1080 resolution and 16:9 aspect ratio for stunning brightness and contrast whether you're working, gaming or enjoying the latest in multimedia entertainment. A MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors to deliver an incredibly immersive experience with accurate, rich and vibrant images. VGA and HDMI inputs provide flexible and convenient connectivity while a VESA-mountable design offers additional mount flexibility. As a complete multimedia package, this monitor also includes a pair of integrated speakers. Plus, an energy-saving Eco-mode offers an excellent way to keep your operating costs to a minimum.
Note:
Display Size (in.)
27
Panel Type
TN
Resolution
1920 x 1080
Static Contrast Ratio
1000:1
Full Specifications
Display
Display Size (in.)
27
Viewable Area (in.)
27
Panel Type
TN
Resolution
1920 x 1080
Static Contrast Ratio
1000:1
Dynamic Contrast Ratio
50,000,000:1
Light Source
WLED
Brightness
300 cd/m2
Colors
16.7M
Color Space Support
6-Bit+ HI-FRC
Aspect Ratio
16:9
Response Time (Typical GTG)
5ms
Viewing Angles
170º horizontal, 160º vertical
Backlight Life (Hours)
50,000
Panel Surface
Anti-glare, Hard coating (3H)
Compatibility
PC Resolution (max)
1920 x 1080
Mac® Resolution (max)
1920 x 1080
Connector
3.5mm Audio In
1
3.5mm Audio Out
1
VGA
1
HDMI 1.4
1
Audio
Internal Speakers
2.5W (x2)
Power
Eco Mode (Conserve)
22W
Eco Mode (optimized)
28W
Consumption (typical)
30W
Consumption (max)
40W
Voltage
AC 100-240V (universal), 50-60Hz
Stand-by
0.5W
Additional Hardware
Kensington Lock Slot
1
Controls
Physical Controls
1, 2, 3, 4, 5, Power
On Screen Display
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)
Operating Conditions
Temperature
32-104º F (0–40º C)
Humidity (non-condensing)
20-90%
Mount
VESA Compatible
100 x 100 mm
Video Signal
Frequency Horizontal
24 ~ 82KHz
Frequency Vertical
50 ~ 75Hz
Video Input
Analog Sync
Separate Sync
Digital Sync
TMDS
Ergonomics
Tilt (Forward/Back)
5º / 23º
Weight (imperial)
Net (lbs)
11.6
Net Without Stand (lbs)
10.69
Gross (lbs)
14.99
Weight (metric)
Net (kg)
5.26
Net Without Stand (kg)
4.85
Gross (kg)
6.8
Dimensions (imperial) (wxhxd)
Packaging (in.)
28.11 x 20.67 x 5.55
Physical (in.)
25.4 x 17.4 x 9.75
Physical Without Stand (in.)
25.4 x 15.69 x 2.22
Dimensions (metric) (wxhxd)
Packaging (mm)
714 x 525 x 141
Physical (mm)
645.26 x 442.08 x 247.59
Physical Without Stand (mm)
645.26 x 398.56 x 56.4
General
Regulations
cULus, FCC-B, ICES003, Energy Star 7.0, Mexico Energy, UL-MX-CoC, MEPS
PACKAGE CONTENTS
VA2746mh-LED Display, Power Cable (1.5m), VGA Cable (1.5m), Audio Cable (1.5m), Quick Start Guide
Recycle/Disposal
Please dispose of in accordance with local, state or federal laws.
Warranty
Three-year limited warranty on parts, labor and backlight