GL62M 7RDX-1096 Notebook

MSI pioneers only the extraordinary gaming machines for your gaming pleasure. As a true gaming legend, MSI seeks to uphold its tradition to always offer the latest and the exclusive gaming features to fulfill gamers’ every desire.

7TH GENERATION INTEL® CORE™ i7 PROCESSORS

The 7th generation Intel Core H series processor utilizes a power-efficient microarchitecture, advanced process technology and silicon optimizations to deliver faster performance than processors of the previous generation. CPU core performance of Core i7-7700HQ is 8% faster than i7-6700HQ under average usage. CPU multimedia performance is enhanced, making it 10% faster than i7-6700HQ. 4K video decoding/transcoding is also improved 15%. The new media engine of the 7th generation Intel Core H series processor also delivers power-efficient VP9 and HEVC 10-bit hardware acceleration. 4K video playback with HDR visual quality is therefore significantly improved versus previous generation processors.

Manufacturer Part Number
GL62MX1096
EAN/UPC
0824142146521,824142146521
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Up to 7th Gen. Intel® Core™ i7 processor

OS

  • Windows 10 Home
  • Windows 10 Pro

Display

  • 15.6" FHD (1920x1080), Wide-View
  • 15.6" FHD (1920x1080), IPS-Level

Chipset

  • Intel® HM175

Graphics

  • GeForce® GTX 1050 with 2GB GDDR5

Memory

  • DDR4-2400, 2 Slots, Max 32GB,

Storage

  • SSD
  • 1x M.2 SSD Combo (NVMe PCIe Gen3 x4 / SATA )
  • HDD
  • 1x 2.5" SATA HDD

Webcam

  • HD type (30fps@720p)

Keyboard

  • Backlight Keyboard (Single-Color, White)
  • Backlight Keyboard (Single-Color, Red)

Communication

  • Gb LAN
  • 802.11 ac Wi-Fi + Bluetooth v4.2

Audio

  • 4x 2W Speaker

Audio Jack

  • 1x Mic-in
  • 1x Headphone-out (SPDIF)

I/O Ports

  • 1x Type-C USB3.0
  • 2x Type-A USB3.0
  • 1x Type-A USB2.0
  • 1x RJ45
  • 1x SD (XC/HC)
  • 1x (4K @ 30Hz) HDMI
  • 1x Mini-DisplayPort

Battery

  • 6-Cell , 41 Whr

AC Adapter

  • 150W adapter

Dimension (WxDxH)

  • 383 x 260 x 22~29 mm

Weight (w/ Battery)

  • 2.2 kg

Memory Type

  • DDR4-2400

Number of DIMM Slot

  • 2 Slots

Max Capacity

  • Max 32GB

SSD

  • 1x M.2 SSD Combo (NVMe PCIe Gen3 x4 / SATA )

HDD

  • 1x 2.5" SATA HDD

LAN

  • Gb LAN

Wireless LAN & Bluetooth

  • 802.11 ac Wi-Fi + Bluetooth v4.2

Speaker

  • 4x 2W

Type-C USB3.0

  • 1x

Type-A USB3.0

  • 2x

Type-A USB2.0

  • 1x

RJ45

  • 1x

Card Reader

  • 1x SD (XC/HC)

HDMI

  • 1x (4K @ 30Hz)

Mini-DisplayPort

  • 1x

Battery (Cell)

  • 6-Cell

Battery (Type)

  • Li-Ion

Battery (Whr)

  • 41

Dimension (WxDxH) mm

  • 383 x 260 x 22~29 mm