Multi-Flex AC Adapter

SIIG’s Multi-Flex Foldable 5-Port Charging Station with Type-C & QC3.0 Outputs 45W - White is designed to rapid-charge up to 5 USB powered devices such as iPhones, iPads, Android smartphones, tablets and many more simultaneously using only one wall outlet. The 5-port multi-charger features one certified Qualcomm Quick ChargeTM 3.0 port charging up to 4 times faster than conventional charger, one USB Type-C reversible charging port and three smart IC-integrated charging ports with 2.4A power output each to keep your devices fully charged. Multiple safety features are also provided to protect all of the connected devices. It bundles with the included multi-flex foldable organizer to hold the charger and the devices in place and to let you configure and personalize the charging area to meet your needs. It is an ideal smart charging solution for home office or business use to deliver speed and efficiency while keeping the desktop area tidy and organized.

Speed
Quick Charge 3.0 charging technology delivers ground-breaking charging speed and helps prolong the life span of the battery. Up to 4x faster than conventional chargers, 2x faster than Quick Charge 1.0 and 38% faster than Quick Charge 2.0. Charges a typical Quick Charge 3.0 certified smart phone from 0% to 80% in about 35 minutes. Spend less time charging and more time using.

Efficiency
Quick Charge 3.0 embedded algorithm provides optimum charging voltage to maximize charging efficiency. Its intelligent algorithm automatically identifies ideal voltage for device to receive, between 3.6V and 20V in 200mV increments, optimizes power charging to improve efficiency. With Quick Charge technology, batteries last
longer per charge and life expectancy increases dramatically.

Compatibility
Available in more devices and accessories than other fast charging solutions. Fully backwards compatible with Quick Charge 1.0 and 2.0 and works with most USB powered portable devices. Compatible with Qualcomm Quick Charge certified devices and accessories.

Manufacturer Part Number
AC-PW1824-S1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Qualcomm® Quick ChargeTM 3.0 certified
  • Charging ports:
    • 1, Quick Charge 3.0, USB Type-A       
    • 1, USB Type-C
    • 3, USB Type-A
  • Power Input : AC 100-240V, 50/60Hz
  • Power Output:
    • Quick Charge 3.0 port (USB Type-A): 3.6V-6.5V/3A, 6.5V-9V/2A, 9V-12V/1.5A (Max)
    • USB Type-C port: 5V/3A (Max)
    • USB Type-A port: 5V/2.4A per port (Max)
  • Total power output: 45W (Max)
  • Charger dimensions: 3.15" (W) x 1.10" (H) x 3.15" (D)
  • Charger weight: 0.35 lbs
  • Organizer dimensions: 8.23" (W) x 2.20" (H) x 3.27" (D)
  • Organizer weight: 0.72 lbs
  • Charger color: White
  • Organizer color: Black
  • Power cord length: 59" (1.5m)
  • Environmental conditions:
    • Operating temperature: 32° to 104° F
    • Storage temperature: -4° to 140° F
    • Relative humidity: 5% to 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS, Quick Charge 3.0
  • Warranty: 1 year limited
  • Country of origin: China