Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel Core i5 2.4 GHz or higher (Intel Core i7 3 GHz Recommended)
Operating System: - Windows 7/8.1/10 (64-bit)
Hard Disk: - 60 GB of free Space or more
Memory: - 4 GB RAM or higher (8 GB RAM or higher Recommended)
Others: - Graphics Card: NVIDIA Geforce GTX750 or higher or AMD Radeon™ R7 260X or higher
- Graphics Card:NVIDIA Geforce GTX970 or higher or AMD Radeon™ RX 480 or higher (Recommended)
- Screen Resolution: 1280x720
- Screen Resolution: 1920x1080 (Recommended)
- Internet: Broadband Internet connection
- Sound Card: DirectSound sound card (DirectX 9.0c or higher)
- DirectX: DirectX 9.0c and DirectX 11