QSFP+ Module

Description:

D-Link’s 40G QSFP+ Module series are hot-swappable QSFP+ transceivers that plug into QSFP+ slots on switches and support 40G Ethernet. The D-Link 40GBASE QSFP+ Module Series transceivers offer customers a wide variety of 40G Ethernet connectivity options for data centers, enterprise wiring closets, and service provider transport applications.

Quad Small Form-factor Pluggable Plus Format 

The transceivers use the Quad Small Form-factor Pluggable Plus format (QSFP+) connectors,which integrate four transmitting and four receiving channels. QSFP+ supports up to 10.5 Gb/s per channel for applications such as 40G Ethernet.

Hot Pluggable

All D-Link transceivers are hot pluggable. You can connect atransceiver while the system is powered on without causing any issues, and easily swap one for another without having to reboot the switch each time. This permits modules to be added or removed without interrupting the network, facilitating maintenance and greatly reducing downtime.

40G Ethernet speeds

The transceivers all support 40G Ethernet, which results in very fast data transmissions of up to 40 Gbit/s. This is 40 times faster than Gigabit Ethernet and enables the switch to handle faster and higher data transmissions, making it very suitable for business needs.

Digital Diagnostics Monitoring (DDM)

All 40G QSFP+ modules feature DDM real time monitoring of critical parameters, including transmitted and received power, temperature, and voltage. This allows for convenient monitoring of the module’s fiber connection and ensures that network connection issues are detected early.

Manufacturer Part Number
DEM-QX01Q-SR4
EAN/UPC
0790069415319,790069415319
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Transceiver Type 

  • QSFP+

Fiber Media support 

  • Multi-mode 

Distance Capacity 

  • OM3 MMF: 100 m
  • OM4 MMF: 150 m

Compliant Standard 

  • IEEE 802.3ba 

Connector 

  • MPO 

Single/Bi Direction 

  • Single direction 

Wavelength 

  • 850 nm 

Output Optical Power (TX)

  • Max.: 2.4 dBm
  • Min.: -7.6 dBm

Input Optical Power (RX)

  • Max.: 2.4 dBm
  • Min.: -9.5 dBm

Sensitivity

  • -9.5 dBm

Cable Type 

  • Single 1x12 MPO receptacle (female) with OM3 or OM4 MMF

Supported Features

  • Hot Pluggable 
  • MSA Compliant 
  • RoHS Compliant 
  • DDM (Digital Diagnostics Monitoring)

Physical Parameters

Power 

  • 3.3 V 

Max. Input Current 

  • 350 mA

Min. Power Budget

  • 1.9 dB

Max. Power Budget

  • 11.9 dB

Heat Generated

  • 4.158 KJ/h

MTBF (Hours)

  • 4 420 000 hours

Dimensions

  • 115.8 mm x 18.4 mm x 13.28 mm

Weight

  • 40 g

Operating Temperature

  • 0°C to 70°C

Storage Temperature

  • -10°C to 75°C

Operating Humidity 

  • 0% ~ 85%

Storage Humidity

  • 0% ~ 85%

Emission (EMI) and Safety Certifications

  • FCC Class B
  • CE Class B 
  • VCCI Class B
  • FDA/CDRH 
  • TUV
  • CSA