UltraRes UR7551-MX-ERO 4K LCD Display

The Planar® UltraRes™ UR7551-MX-ERO is a 75” Ultra HD (3840 x 2160) professional LCD display with best-in-class image and color quality for native 4K and upscaled content. The 500 nit 75" display supports multi-source viewing, 4K @ 60Hz, HDCP 2.2 compliance and portrait orientation. The Planar UltraRes UR7551-ERO combines Planar® ERO™ (Extended Ruggedness and Optics™) technology with Corning® Gorilla® Glass, creating a highly durable 4K display.Planar UltraRes Series displays offer superior performance with exceptional 4K clarity and advanced processing ideal for applications ranging from collaborative meeting spaces to high impact digital signage.

Manufacturer Part Number
997-8451-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name

UR7551-MX-ERO

Display Resolution

Ultra HD (3840 x 2160)

Screen Size

75 in. (diagonal)

Aspect Ratio

16:9

Display Active Area

65.0” (1650mm) x 36.5” (928mm)

Cabinet Dimensions (W x H x D)

66.5" x 38.1" x 3.4" (1690mm x 968mm x 87mm)

Dimensions, including wall mount

66.5" x 38.1" x 3.4" (1690mm x 968mm x 87mm)

Bezel Width

0.8" (20mm)

Protective Glass

ERO optically-bonded glass technology featuring Corning Gorilla Glass, 2mm AG

Brightness (typ)

500 nits

Response Time (typ)

6 ms

Frame Rate

120Hz

Contrast Ratio (typ)

1200:1

Viewing Angle (typ)

178°

Color Gamut

72% NTSC

Display Color

>1 billion colors. Full 10 bit data path

Modes

1x 3840x2160 @ 24/25/30/60Hz, 4x 1920x1080 @ 24/25/30/50/60Hz; 2x 1920x2160 @ 60Hz; 480p, 576p, 720p @ 50/60 Hz; 1080p @ 24/25/30/50/60Hz; 1080i @ 50/60 Hz

Pixel Pitch

0.429 mm

Weight

186 lb (84 kg)

Weight (Shipping)

TBD

Backlight

LED

Line Voltage

100-240V; 50/60Hz

Power Consumption (typ)

200W (standby: <1.2W)

Operating Temperature

0° to +40°C (32° to 104°F) at up to 1500m, 0° to +35°C (32° to 95°F) at up to 3000m

Humidity

20 - 85% RH (non-condensing)

Approvals

FCC Class A, CE, cTUVus

External Connections

DisplayPort 1.2 x 1, HDMI 2.0 x 2 (HDCP 2.2), HDMI 1.4 x 2, OPS x 1, OPS USB 2.0 x 2, OPS USB 3.0 X 1

Audio Output

PC Line Out, S/PDIF

Multi-Source Views

PiP, Dual, Triple, Quad

Display Control

IR, RS-232, LAN, Keypad, Mobile app

Speakers

10W x 2 built-in

Orientation

Landscape/Portrait

Mounting

Planar Profile Mounting System or VESA: 400 x 400 mm

Fanless

Yes

HD format

4K UHD 2160p

Display Technology

Edge-lit LED LCD

Options / Features

MediaPlex Plus Processing, Scheduling, Presets, Redundant power supply, TAA compliant

Warranty

3 years Advance Exchange

Recommended Usage

Up to 24x7 operation

Planar Part Number

997-8451-00

UPC

8 10689 00363 2