TSP100ECO TSP143IIIU GRY US Multistation Printer

Star Micronics is proud to introduce the newest addition to the TSP100III series, the faster, easier, and better TSP100IIIU printer. As the first of its kind, the TSP100IIIU only requires one lightning cable for iOS users to facilitate data communication and device charging. The TSP100IIIU also offers a simple "plug and play" USB connection for Android, Windows, Mac, and Linux users as well.

Manufacturer Part Number
39472310
EAN/UPC
0088047255164,088047255164
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS – TSP100ECO

Printer Method:  : Direct Line Thermal
Print Speed: :28 RPM (Receipts Per Minute)
Printer Case Color: :White or Gray
Models Available: :Auto Cutter model only
Print Resolution:  : 203 dpi (8 dots per mm)
No. of Columns:  : Star Mode = 40, ESC/POS™ Font A 42 Font B 64
Font Size:  : 12 X 24
Character Set:  : ANK 95, 32 Int 128 Graphic plus Chinese, Japanese, Korean, Taiwanese
International Code Pages:  : Star Mode=40. ESC/POS™= 10 + 1 blank allowing an additional character page to be added
Bar Codes:  : Extended barcode functionality - 9 versions / PDF 417, Maxicode Option
Line Spacing:  : 3 mm or 4 mm or programmable
Paper Specifications:  :  
Width:  : 80mm standard, 58mm with paper guide
Thicknes:  : 0.053 ~ 0.085 mm
Roll Diameter:  : Up to 83 mm
Easy - Load:  : "Drop-In & Print"
Paper Out Sensor:  : Standard
Paper Low Sensor:  : N/A
Maximum Print Width:  : 80mm paper = 72mm, 58mm paper = 50.8mm
Top Margin: :3 mm minimum default
Auto Cutter:  : Guillotine (Partial Cut Only)
Cover Open Sensor:  : Yes
Logo Store Capacity:  : Unlimited
Multiple Copy Support:  : Supported through futurePRNT Software
Journal Capability:  : Supported through futurePRNT Software
Label Support:  : N/A
Power Supply:  : Internal with power cable supplied (not available on the TSP100PUSB; requires optional PS60A external power supply only when using standard Full Speed 2.0 USB cable)
Drivers Available:  : Windows 10, Windows 8.1, Windows® XP 32 Bit, Vista 32/64 Bit, Windows 7 32/64 Bit, Server 2008 32/64 Bit, XP Embedded, POSReady 2009, OPOS™, JavaPOS™, USB Vendor Class, Linux™, Mac OS X, StarIO SDK with support for iOS and Android
Digitally Signed (WHQL): :Yes
Swappable Interfaces:  : N/A
Connectivity
TSP100ECO
Virtual Serial Port to USB: :USB 2.0, Full Speed with cable supplied Supported through futurePRNT Software
 Emulation Modes: :Star Mode, ESC/POS™
Peripheral Drive Circuit:  : 2 circuits, (24V max. 1A), 1 Compulsion input
Power Consumption:  : Average 1.6 Amp. Printing, 0.1 Amp. Standby
Operating Conditions: :Temerature: 5oC to 45oC/Humidity: 10% - 90% RH (without condensation)
Storage Conditions: : Temerature: -20oC to 60oC/Humidity: 10% - 90% RH

Dimensions
Weight:
Auto Cutter Models

 

Tear Bar Models

142 X 132 X 204 (w x h x d)mm

TSP143ECO - 1.73kg

Safety Standards:UL, C-UL, TüV, FCC, VCCI, EN55022, CE

Reliability MCBF

Print Head

Auto Cutter:60 Million Lines

100km

1 Million Cuts