Envy - 17-u110nr

In a class by itself

Elevate your expectations. Every ENVY laptop is crafted to surpass them with the finest features and powerful technology that deliver a premium entertainment and computing experience.

Manufacturer Part Number
W2K90UA#ABA
EAN/UPC
0190781770718,190781770718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
W2K90UA
Product name
HP ENVY - 17-u110nr
Microprocessor
Intel® Core™ i7-7500U (2.7 GHz base frequency, up to 3.5 GHz with Intel® Turbo Boost Technology, 4 MB cache, 2 cores)
Memory, standard
12 GB DDR4-2133 SDRAM (1 x 4 GB, 1 x 8 GB)
Video graphics
NVIDIA® GeForce® 940MX (2 GB DDR3 dedicated)
Discrete
Hard drive
1 TB 7200 rpm SATA
Optical drive
DVD-Writer
Display
17.3" diagonal FHD IPS WLED-backlit multitouch-enabled edge-to-edge glass (1920 x 1080)
Keyboard
Full-size island-style backlit keyboard with numeric keypad
Pointing device
HP Imagepad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Network interface
Integrated 10/100/1000 GbE LAN
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.1 Gen 1 Type-C™ (Data up to 5 GB/s, Power Delivery, DP1.2, HP Sleep and Charge); 3 USB 3.1 Gen 1 (1 HP Sleep and Charge); 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
41.6 x 28.35 x 2.54 cm
Weight
3.06 kg
Power supply type
65 W AC power adapter
Battery type
3-cell, 41 Wh Li-ion
Webcam
HP Webcam with integrated digital microphone
Audio features
Bang & Olufsen, dual speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Audio Switch; HP Jumpstart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix; CyberLink Power Media Player