Notebook - 15-bw040nr

Power through your day with a stylish laptop created to keep you connected, and on top of everyday tasks. With reliable performance and long lasting battery life—you can easily surf, stream and stay in touch with what matters most.

The PC you can rely on

With the latest AMD processors you are guaranteed the reliable performance you need to work and play. Enjoy long-lasting durability on a laptop designed to do what you want with ease.

Connect with what matters

Stay entertained and keep connected with friends and family on a rich HD or on select models FHD display and HD camera on select models. Plus, easily store and enjoy your favorite music, movies, and photos.

Thoughtfully designed. Inside and out.

Beautifully designed inside and out this HP diagonal 39.6 cm (15.6") laptop is perfectly suited for your lifestyle. Playful patterns, unique textures and a chrome plated hinge (on select models) add a little color to your everyday.

Manufacturer Part Number
1KV17UA#ABA
EAN/UPC
0190781891697,190781891697
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
1KV17UA
Product name
HP Notebook - 15-bw040nr
Microprocessor
AMD Quad-Core A12-9720P APU (2.7 GHz base frequency, up to 3.6 GHz burst frequency, 2 MB cache)
Memory, standard
8 GB DDR4-1866 SDRAM (1 x 8 GB)
Video graphics
AMD Radeon™ R7 Graphics
Integrated
Hard drive
1 TB 5400 rpm SATA
Optical drive
DVD-Writer
Display
Display size (diagonal)">39.6 cm (15.6")
Keyboard
Full-size island-style keyboard with integrated numeric keypad
Pointing device
Touchpad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (1x1) Wi-Fi® and Bluetooth® 4.2 Combo
Network interface
Integrated 10/100/1000 GbE LAN
Expansion slots
1 multi-format SD media card reader
External ports
2 USB 3.1 Gen 1 (Data transfer only); 1 USB 2.0; 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
38 x 25.38 x 2.38 cm
Power supply type
45 W AC power adapter
Battery type
3-cell, 31 Wh Li-ion
Audio features
Dual speakers
Software
Operating system
Windows 10 Home 64
Software included
McAfee LiveSafe™