Pavilion Power - 15-cb010nr

Every passion needs a centerpiece, and the Pavilion Power laptop was built for any trial you send its way. Driven by the latest technology and a massive amount of storage, your on-the-go workspace becomes your go-to launchpad for creating by day and kicking into high gear by night.

  • Windows 10 Home 64

Creation. Gaming. Bring it on.

Features the latest Quad-core Intel® Core™ processor and NVIDIA® GTX™ graphics. With this power, you’re ready to take on any activity from making digital art to conquering new worlds.

Every move you make. Crystal clear.

Every detail pops with this FHD or 4K display (on select models) with IPS, so that photo editing is made simple and gaming becomes more lifelike than ever before.

A truly powerful audio experience

With Dual HP Speakers, HP Audio Boost, and custom tuning by the experts at B&O PLAY, you can experience rich, authentic audio. Let the sound move you.

Serious storage. Serious possibilities.

The more you make, the more storage you take. With SSD and HDD dual storage options, or up to a 2TB HDD, you can save all of your content directly on your laptop and bring it with you wherever you go.

Manufacturer Part Number
1KT32UA#ABA
EAN/UPC
0191628024919,191628024919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
1KT32UA
Product name
HP Pavilion Power - 15-cb010nr
Microprocessor
Intel® Core™ i5-7300HQ (2.5 GHz base frequency, up to 3.5 GHz with Intel® Turbo Boost Technology, 6 MB cache, 4 cores)
Memory, standard
12 GB DDR4-2133 SDRAM (1 x 4 GB, 1 x 8 GB)
Video graphics
NVIDIA® GeForce® GTX 1050 (4 GB GDDR5 dedicated)
Hard drive
1 TB 5400 rpm SATA
[15]
Display
15.6" diagonal FHD IPS WLED-backlit multitouch-enabled edge-to-edge glass (1920 x 1080)
Keyboard
Full-size island-style backlit keyboard with numeric keypad
Pointing device
HP Imagepad with multi-touch gesture support
Wireless connectivity
Intel® 802.11b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Expansion slots
1 multi-format SD media card reader
External ports
1 USB 3.1 Gen 1 Type-C™ (Data up to 5 GB/s, Power Delivery, DP1.2, HP Sleep and Charge); 3 USB 3.1 Gen 1 (1 HP Sleep and Charge); 1 HDMI; 1 RJ-45; 1 headphone/microphone combo
Minimum dimensions (W x D x H)
37.8 x 25.22 x 2.41 cm
Weight
2.34 kg
Power supply type
150 W AC power adapter
Battery type
4-cell, 70 Wh Li-ion
Webcam
HP Wide Vision HD Camera with integrated dual array digital microphone
Audio features
B&O PLAY, dual speakers
Software
Operating system
Windows 10 Home 64
HP apps
HP Orbit; HP 3D DriveGuard; HP CoolSense; HP ePrint; HP Games by WildTangent; HP Audio Switch; HP Jumpstart; HP Recovery Manager; HP Support Assistant
Software included
McAfee LiveSafe™
Pre-installed software
Netflix