USB-C to Micro-B Cable - M/M - 0.5 m - USB 2.0

Charge and sync your USB 2.0 Micro-B devices from a USB-C host, with reduced clutter. This USB-C™ to Micro-B cable lets you charge and sync your USB 2.0 Micro-USB mobile device from a USB Type-C™ laptop, USB-C wall charger, car charger or power bank.

The cable also lets you connect an external Micro-USB drive for easy data backups.

Charge and sync your mobile devices while you’re on the road

This non-standard 0.5-meter cable is great for close-range connections to charge and sync your Micro-USB mobile devices with your laptop.

You can also use the cable to charge your devices from a USB-C wall charger, car charger or power bank -- perfect for people on the move, for providing simple, tidy connections.

Back up your data while you’re in the field

The cable can also be used to back up data from your USB-C or Thunderbolt™3 computer to an external Micro-USB 2.0 drive. The short cable lets you set up in small offsite workspaces, or in a coffee shop or hotel room, so that you can install your equipment without excess cable getting in your way.

Keep as a spare while you’re traveling

Replace the USB-C charging cable that came with your device, or keep one as a spare while you’re traveling, so that all of your devices will be ready to use whenever you need them while you’re on the road.

The USB2CUB50CM from StarTech.com is backed by a lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USB2CUB50CM
EAN/UPC
0065030865685,065030865685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: Lifetime

Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Nickel

Performance
Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)
Connector A: 1 - USB Type-C (24-pin) USB 2.0 Male
Connector B: 1 - USB Micro-B (5 pin) Male

Physical Characteristics
Cable Length: 0.5 m [1.6 ft]
Color: Black
Connector Style: Straight
Product Length: 0.5 m [1.6 ft]
Product Weight: 20 g [0.7 oz]
Wire Gauge: 22/30 AWG

Packaging Information
Shipping (Package) Weight: 20 g [0.7 oz]

What's in the Box
Included in Package: 1 - USB-C to Micro-B cable