Wired USB Mouse

The Lenovo 300 USB Mouse is perfect for those looking for a mouse that just works. The mouse sports a clean and streamlined design that feels just right in the hand.

Manufacturer Part Number
GX30M39704
EAN/UPC
0190793629318,190793629318
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: GX30M39704
Max Operating Humidity: 90%
Min Operating Humidity: 10%
Max Operating Temperature: 50C
Min Operating Temperature: 0C
Depth: 111.3mm
Depth (US): 4.39in
Height: 33.8mm
Height (US): 1.33in
Weight: 0.07kg
Weight (US): 0.15 lbs
Width: 62.3mm
Width (US): 2.45in
Warranty Period: One Year
Warranty Types: 1 Year - CRU