
LaserJet printer with a 2.7" LCD combines exceptional performance and energy efficiency with professional-quality documents, all while protecting your network with top of the line security. With HP Sure Start, this printer regularly checks its operating code and repairs itself from attempted hacks to help prevent potential attacks. Run-time intrusion detection continually monitors to detect and stop attacks, then automatically reboots. Its fast start time wakes up quickly and prints your first page in as little as 5.3 seconds for time-saving performance. Centralize control of your printing environment with Web Jetadmin and help build business efficiency with confidence. Printer also features 512MB memory, 1.2 GHz processor speed, 100-sheet multipurpose feeder, 550-sheet input feeder, 500-sheet output bin and more.
Note:
Functions
Printer page yield
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies
First page out (ready) black
As fast as 5.3 sec
Resolution (black)
Up to 1200 x 1200 dpi
Resolution technology
FastRes 1200; 1200 x 1200 dpi
Monthly duty cycle
Up to 250,000 pages
Recommended monthly page volume
5000 to 20,000
Print Technology
Laser
Display
2.7-in (6.86 cm) QVGA LCD (color graphics) rotating (adjustable angle)
Processor speed
1.2 GHz
Number of print cartridges
1 (black)
Replacement cartridges
HP 37A Black Original LaserJet Toner Cartridge (11,000 yield) CF237A [6]
Print languages
HP PCL 6, HP PCL 5 (HP PCL 5 driver available from the Web only), HP postscript level 3 emulation, native PDF printing (v 1.7), Apple AirPrint™
Automatic paper sensor
No
Paper trays, standard
2
Paper trays, maximum
Up to 6
Mobile Printing Capability
HP ePrint; Apple AirPrint™; Mopria-certified
Connectivity, standard
1 Hi-Speed USB 2.0 Device; 2 Hi-Speed USB 2.0 Host; 1 Gigabit Ethernet 10/100/1000T network
Connectivity, optional
HP Jetdirect 2900nw Print Server J8031A; HP Jetdirect 3000w NFC/Wireless Accessory J8030A
Security management
Identity management: Kerberos authentication; LDAP authentication; 1000 user PIN codes; optional HP and 3rd party advanced authentication solutions (e.g.; badge readers); Network: IPsec/firewall with Certificate; Pre-Shared Key; and Kerberos authentication; Supports WJA-10 IPsec configuration Plug-in; 802.1X authentication (EAP-PEAP; EAP-TLS); SNMPv3; HTTPS; Certificates; Access Control List; Data: Storage Encryption; Encrypted PDF & Email (uses FIPS 140 validated cryptographic libraries from Microsoft); Secure Erase; SSL/TLS (HTTPS); Encrypted Credentials; Device: Security lock slot; USB port disablement; Intrusion Detection with Red Balloon Security Technology - Constant in-device monitoring for attacks; SureStart Secure Boot - BIOS Integrity Checking with self-healing capability; Whitelisting - loads only known good code (DLLs, EXEs, ...); Security management: Compatible with HP JetAdvantage Security Manager, Device Security Syslog Messages processed and accessable in Arcsight and Splunk SIEMs
Minimum system requirements
1.3 GB available hard drive space; Internet; OS hardware requirements see Apple.com for more info
2 GB available hard disk space; OS hardware requirements see microsoft.com
Compatible operating systems
Android, Linux Boss (5.0), Linux Debian (7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6, 7.7, 7.8, 7.9, 8.0, 8.1, 8.2, 8.3, 8.4, 8.5, 8.6), Linux Fedora (22, 23, 24), Linux Mint (17, 17.1, 17.2, 17.3, 18), Linux Red Hat Enterprise (6.0, 7.0), Linux SUSE (13.2, 42.1), Linux Ubuntu (12.04, 14.04, 15.10, 16.04, 16.10), OS macOS 10.12 Sierra, OS X 10.10 Yosemite, OS X 10.11 El Capitan, UNIX, Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows Vista all 32bit editions (Home Basic, Premium, Professional, etc.), Windows XP SP3 32-bit editions (XP Home, XP Pro, etc.)
Memory, standard
512 MB
Memory, maximum
1.5 GB, MAX memory, when 1GB Accessory DIMM is installed
Printer management
HP JetAdvantage Security Manager; HP SNMP Proxy Agent; HP Web JetAdmin Software; HP WS Pro Proxy Agent; Printer Administrator Resource Kit for HP Universal Print Driver
Supported network protocols
Via built-in networking solution: TCP/IP, IPv4, IPv6; Print: TCP-IP port 9100 Direct Mode, LPD (raw queue support only), Web Services Printing, IPP 2.0, Apple AirPrint™, HP ePrint, FTP Print, Google Cloud Print; DISCOVERY: SLP, Bonjour, Web Services Discovery; IP CONFIG: IPv4 (BootP, DHCP, AutoIP, Manual, TFTP Config, ARP-Ping), IPv6 (Stateless Link-Local and via Router, Statefull via DHCPv6); Management: SNMPv2/v3, HTTP/HTTPs, Telnet, TFTP Config, FTP FW Download, Syslog; Security: SNMPv3, SSL Cert Management, Firewall, ACL, 802.1x
Paper handling input, standard
100-sheet multipurpose feeder, 550-sheet input feeder
Paper handling output, standard
500 sheet output bin
Duplex printing
Manual (driver support provided)
Finished output handling
Sheetfed
Media sizes supported
feeder 1: A4, A5, A6, RA4, B5 (JIS), B6 (JIS), 10 x 15 cm, Oficio (216 x 340 mm), 16K, envelopes (C5, B5, C6, DL ISO), Postcard (JIS single and double); feeder 2: A4, A5, A5-R, B5 (JIS), 16K
Media sizes, custom
feeder 1: 3 x 5 to 8.5 x 14 in; feeder 2: 3.90 x 5.83 to 8.5 x 14 in
Media types
Paper (plain, light, bond, recycled, heavy, extra heavy, cardstock, pre-printed, pre-punched, colored, rough, heavy rough), mono transparency, labels, letterhead, envelope, heavy envelope
Supported media weight
Feeder 1: 16 to 53 lb bond (plain), 16 to 24 lb (envelopes); feeder 2: 16 to 32 lb bond (plain)
Media weights by paper path
Feeder 1: 60 to 199 g/m²; feeder 2: 60 to 120 g/m²
Power
100V - 127V nominal @ +/-10% (min 90V, max 140V); 50 - 60Hz nominal +/- 3Hz (min 47Hz, max 63Hz), 12 A; 220V - 240V nominal, @ +/-10% (min 198V, Max 264V); 50 - 60Hz nominal +/- 3Hz (min 47Hz, max 63Hz), 6 A
Print speed, black (normal)
Up to 55 ppm
Power consumption
780 watts (printing), 15.3 watts (ready), 3.1 watts (sleep), < 0.1 watts (Auto Off/Manual On), < 0.1 watts (Manual Off) [3]
Operating temperature range
15 to 27ºC
Operating humidity range
10 to 90% RH
Dimensions (W X D X H)
17 x 18.3 x 15 in
Dimensions Maximum (W X D X H)
17 x 40.9 x 17.8 in
Weight
47.7 lbs
Package weight
60.1 lb
What's in the box
HP LaserJet Printer; HP Black Original LaserJet Toner Cartridge (~11K yield); CD with software drivers and documentation;Documentation (Hardware Install Guide); Power cord
Cable included
No, please purchase (USB) cable separately
Warranty
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G)
Post warranty
http://www.hp.com/support
Software included
HP Connected, HP Device Experience (DXP), HP PCL 6 (XPS) Printer Driver, HP Software Installer/Uninstaller, Mac OS Welcome Screen (Directs users to 123.HP.com or OS App Source for printer software), Online user manuals
FCC
FCC Class A emissions - for use in commercial environments, not residential environments