Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications :
Print speed black:: Normal: Up to 65 ppm 7
First page out (ready): Black: As fast as 5.3 sec 9
Print quality black (best) :
Resolution technology : FastRes 1200; 1200 x 1200 dpi
Duty cycle (monthly, A4): Up to 275,000 pages
(Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.)
Recommended monthly page volume: 5000 to 25000
(HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.)
Print technology :
Processor speed : 1.2 GHz
Print languages : HP PCL 6, HP PCL 5 (HP PCL 5 driver available from the Web only), HP postscript level 3 emulation, native PDF printing (v 1.7), Apple AirPrint™
Display :
- 4.3-in (10.92 cm) Color Graphics Display (CGD) with touchscreen
- rotating (adjustable angle)
Replacement cartridges: HP 37A Black Original LaserJet Toner Cartridge (11,000 yield) CF237A
HP 37X High Yield Black Original LaserJet Toner Cartridge (25,000 yield) CF237X
HP 37Y Extra High Yield Black Original LaserJet Toner Cartridge (41,000 yield) CF237Y
5 Connectivity :
Mobile printing capability: HP ePrint
Wireless direct printing
Apple AirPrint™
Mopria-certified
6 Connectivity, standard :
- 1 Hi-Speed Device USB 2.0
- 2 Hi-Speed USB 2.0 Host
- 1 Gigabit/Fast Ethernet 10/100/1000 Base-TX network
- Hardware Integration Pocket
- 1 Wi-Fi direct 802.11b/g/n
- 1 Bluetooth low energy I/O
Connectivity, optional :
- HP Jetdirect 2900nw Print Server J8031A
Minimum system requirements:
- 2 GB available hard disk space
- OS hardware requirements see microsoft.com
- 1.3 GB available hard drive space
- Internet
- OS hardware requirements see Apple.com for more info
Compatible operating systems: Android, Linux Boss (5.0), Linux Debian (7.0, 7.1, 7.2, 7.3, 7.4, 7.5, 7.6, 7.7, 7.8, 7.9, 8.0, 8.1, 8.2, 8.3, 8.4, 8.5, 8.6), Linux Fedora (22, 23, 24), Linux Mint (17, 17.1, 17.2, 17.3, 18), Linux Red Hat Enterprise (6.0, 7.0), Linux SUSE (13.2, 42.1), Linux Ubuntu (12.04, 14.04, 15.10, 16.04, 16.10), OS macOS 10.12 Sierra, OS X 10.10 Yosemite, OS X 10.11 El Capitan, UNIX, Windows 10 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows 7 all 32- & 64-bit editions, Windows 8/8.1 all 32- & 64-bit editions (excluding RT OS for Tablets), Windows Vista all 32bit editions (Home Basic, Premium, Professional, etc.), Windows XP SP3 32-bit editions (XP Home, XP Pro, etc.)
(Full solution software available only for Windows 7 and newer, UPD software available only for Windows 7 and newer, HP Software for Mac and Windows is no longer included on the CD, but can be downloaded from 123.hp.com, Legacy Windows Operating Systems (XP, Vista, and equivalent servers) get print and Scan drivers only with a reduced feature set, Windows RT OS for Tablets (32- & 64-bit) uses a simplified HP print driver built into the RT OS)
Memory specifications Memory specifications : Memory, standard : 512 MB
Maximum memory: 1.5 GB, MAX memory, when 1GB Accessory DIMM is installed
([12])
Paper handling :Paper handling input, standard :
- 100-sheet multipurpose feeder
- 550-sheet input feeder
- 550 accessory feeder
Paper handling input, optional: Optional 1x550-sheet paper feeder
optional 1x550 paper feeder and stand with cabinet
optional 3x550-sheet paper feeder and stand
optional high-capacity paper feeder and stand with 1x550 sheet feeder and 1x2
000-sheet feeder
Paper handling output, standard :
Paper handling output, optional :
- Optional 5 bin stapler stacker
Output capacity : Up to 500 sheets
Duplex printing : Automatic (standard)
Media sizes supported : feeder 1: Letter, legal, statement, executive, Oficio (8.5 x 13 in), envelopes [No. 9, No. 10, Monarch(7 3/4)], 3 x 5, 4 x 6, 5 x 7, 5 x 8; feeder 2: letter, executive, legal; feeder 3: letter, executive, legal
Media sizes, custom : feeder 1: 3 x 5 to 8.5 x 14 in; feeder 2: 3.90 x 5.83 to 8.5 x 14 in. feeder 3: 3.90 x 5.83 to 8.5 x 14 in
Media types : Paper (plain, light, bond, recycled, heavy, extra heavy, cardstock, pre-printed, pre-punched, colored, rough, heavy rough), mono transparency, labels, letterhead, envelope, heavy envelope
Media weight, supported : Feeder 1: 16 to 53 lb bond (plain), 16 to 24 lb (envelopes); feeder 2, 3: 16 to 32 lb bond (plain)
Finished output handling :
Power and operating requirements :
Power : 100V - 127V nominal @ +/-10% (min 90V, max 140V); 50 - 60Hz nominal +/- 3Hz (min 47Hz, max 63Hz), 12 A; 220V - 240V nominal, @ +/-10% (min 198V, Max 264V); 50 - 60Hz nominal +/- 3Hz (min 47Hz, max 63Hz), 6 A
Power consumption: 780 watts (printing), 15.3 watts (ready), 3.1 watts (sleep), < 0.1 watts (Auto Off/Manual On), < 0.1 watts (Manual Off)
3 Energy efficiency :
- ENERGY STAR® certified
- Blue Angel
- EPEAT® Silver
- EPEAT® Gold (#AAZ, #201 options only)
Operating temperature range : 15 to 32.5ºC
Operating humidity range : 10 to 90% RH
Acoustic power emissions (ready): Inaudible
(Acoustic values are subject to change. For current information see http://www.hp.com/support. Noise measured during printing mono simplex A4 at 62ppm.)
Acoustic pressure emissions bystander (active, printing): 54 dB(A)
(Acoustic values are subject to change. For current information see http://www.hp.com/support. Noise measured during printing mono simplex A4 at 62ppm.)
Dimensions and weight :
Minimum dimensions (W x D x H): 17 x 18.3 x 19.9 in
Maximum dimensions (W x D x H): 17 x 43.3 x 22.9 in
Weight: 58 lbs
(With print cartridges)
Package dimensions (W x D x H) : 762 x 593 x 511 mm
Package weight : 33.80 kg
What's included :
What's in the box: HP LaserJet Printer
HP Black Original LaserJet Toner Cartridge (~11K yield)
CD with software drivers and documentation;Documentation (Hardware Install Guide)
Power cord
Cable included : No, please purchase (USB) cable separately
Warranty : One-year, next-business day, onsite warranty.