This 1U rack shelf lets you add 10 in. of flat storage space to any EIA-310 compliant server rack or cabinet. The shelf is vented to improve air flow and help lower temperatures in your rack.
Ensure your equipment is secure
The durable fixed-rack shelf can hold up to 20 kg (44 lbs.) of equipment and is constructed using SPCC commercial-grade cold-rolled steel.
Make the most of your available space
The 1U cantilever shelf lets you optimize your working space by giving you the ability to mount equipment to your rack instead of taking up desk or floor space. It’s perfect for your SOHO (small office, home office) environment, server room or any other location with limited space available.
Customize your setup
You can install the 1U vented rack shelf in your rack at any height, giving you a stable surface for placing equipment that's un-mountable or storing your tools.
The CABSHELFV1U is backed by a StarTech.com lifetime warranty and free lifetime technical support.
Note:
Warranty Information
Warranty: 2 Years
Hardware Frame Type: Steel
Mounting Options: Front Mount (Front Only)
U Height: 1U
Performance Weight Capacity: 44.2 lb [20 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
External Depth: 10 in [254 mm]
External Height: 1.7 in [44.5 mm]
External Width: 19 in [482.6 mm]
Product Height: 1.7 in [44.5 mm]
Product Length: 10 in [254 mm]
Product Width: 19 in [482.6 mm]
Packaging Information Shipping (Package) Weight: 10.6 lb [4.8 kg]