Connect your USB Type-C devices to your computer. This USB to USB-C™ cable lets you connect your USB 3.0, USB Type-C™ devices such as a hard drive, or mobile device to the USB Type-A port on your computer, charger or tablet.
The USB315AC1M from StarTech.com comes with a 2-year warranty for guaranteed reliability.
Note:
Warranty Information
Warranty: 2 Years
Hardware
Cable Jacket Type: PVC - Polyvinyl Chloride
Connector Plating: Nickel
Performance
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Connector A: 1 - USB Type-A (9 pin) USB 3.0 Male
Connector B: 1 - USB Type-C (24 pin) USB 3.0 Male
Physical Characteristics
Cable Length: 3.3 ft [1 m]
Color: Black
ConnectorStyle: Straight
Product Length: 3.3 ft [1 m]
Product Weight: 1.8 oz [50 g]
Wire Gauge: 24/32 AWG
Packaging Information
Shipping (Package) Weight: 1.8 oz [50 g]
What's in the Box
Included in Package: 1 - USB-C to USB-A cable