Vented 1U Rack Shelf - 16in Deep - 1U Rack Mount Shelf

This 1U rack shelf lets you add 16 in. of flat storage space to any EIA-310 compliant server rack or cabinet. The shelf is vented to improve air flow and help lower temperatures in your rack.

Ensure your equipment is secure

The durable fixed-rack shelf can hold up to 20 kg (44 lbs.) of equipment and is constructed using SPCC commercial-grade cold-rolled steel.

Make the most of your available space

The 1U cantilever shelf lets you optimize your working space by giving you the ability to mount equipment to your rack instead of taking up desk or floor space. It’s perfect for your SOHO (small office, home office) environment, server room or any other location with limited space available.

Customize your setup

You can install the 1U vented rack shelf in your rack at any height, giving you a stable surface for placing equipment that's un-mountable or storing your tools.

The CABSHELF1U7V is backed by a StarTech.com lifetime warranty and free lifetime technical support.

Manufacturer Part Number
CABSHELF116V
EAN/UPC
0065030870481,065030870481
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Frame Type: Steel
Mounting Options: Front Mount (Front Only)
U Height: 1U
Performance Weight Capacity: 44.2 lb [20 kg]
Physical Characteristics Color: Black
Enclosure Type: Steel
External Depth: 16 in [406.4 mm]
External Height: 1.7 in [44.5 mm]
External Width: 19 in [482.6 mm]
Product Height: 1.7 in [44.5 mm]
Product Length: 16 in [406.4 mm]
Product Width: 19 in [482.6 mm]
Packaging Information Shipping (Package) Weight: 3.4 lb [1.5 kg]