32GB SDHC Card

SDHC220 UHS-I U1 card

Transcend's SuperMLC technology is a cost-effective solution that offers performance close to that of SLC NAND flash. SuperMLC SD cards combine the advantages of high performance and exceptional endurance at an affordable price, making them ideal for demanding industrial applications such as POS terminals as well as portable devices equipped with an SD memory card slot.

Manufacturer Part Number
TS32GSDC220
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Interface (connector): SD flash card connector
Form Factor: SDHC flash card
Flash Type: SuperMLC
Capacity(GB): 32GB
Dimensions(mm): 24mm × 32mm × 2.1mm (0.95" x 1.26" x 0.08")
Max. R/W Performance(MB/s)(Vary by density): Read: 95MB/s, Write: 80MB/s
Op. Voltage(V): 2.7V~3.6V
Power Consumption(W): 0.72W
Op. Temp.(℃): -25℃~85℃
Storage Temp.(℃): -40℃~85℃
Humidity(%): 0%~95%
Shock: Acceleration 490m/s^ 2; standard holding time 11 ms, semi-sine wave, velocity change 3.44 m/s
Vibration(Hz/G): Operating: 20G (Peak-to-Peak), 20Hz to 2000Hz (Frequency)
Terabytes

  • Written: Up to 600
  • Performance may vary by testing environment and methods.
Warranty:
  • Two-year Limited Warranty 
  • Please access here for more information about Transcend Warranty Policy