Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Performance
- NVIDIA GTX 1080 Ti
- 3584 Pixel Pipelines
- 1556 MHz Base Clock
- 1670 MHz Boost Clock
- 348.5GT/s Texture Fill Rate
Memory
- 11264 MB, 352 bit GDDR5X
- 11016 MHz (effective)
- 484 GB/s Memory Bandwidth
Cooling
- iCX
- LED Logo: Yes (White)
Interface
- PCI-E 3.0 16x
- DVI-D, DisplayPort, DisplayPort, DisplayPort, HDMI
Resolution & Refresh
- 240Hz Max Refresh Rate
- Max Digital : 7680x4320
Dimensions
- Height: 4.66in - 118.48mm
- Length: 10.6in - 269.2mm
Operating System Support - Windows 10 32/64bit
- Windows 8 32/64bit
- Windows 7 32/64bit
Requirements - Minimum of a 600 Watt power supply.
- An available 6-pin PCI-E power connector and an available 8 pin PCI-E power connector
- Total Power Draw : 250 Watts
Product Warranty
This product comes with a 3 year warranty. Registration is recommended.