28" UH750 QLED UHD Monitor

Hail the detail

With 4K UHD resolution, the UH750 delivers life-like detail that makes you feel like you’re really there. Its wider workspace allows you to view more webpages, images and texts without having to scroll or zoom.

Colorfully expressive

Blending quantum dots with 1 billion shades of color, the UH75 presents images vividly and accurately. With greens and reds refreshingly freed from desaturation, what you see on the screen simply comes alive.

PBP Dual-Screen Function

Samsung’s Picture-by-Picture capabilities let you connect to two different devices at the same time while still maintaining the original image quality.

PIP Sub-Screen Display

The Picture-in-Picture feature allows you to do away with the need for a second monitor even when you are multitasking. You can resize the second image up to 25% of the screen and position it anywhere you wish.

Beautiful on and off

With a slim-body, narrow bezel, a sleek back and a graceful  metallic Y stand, the UH750 makes an urbane, modern accent to your home or office décor.

Super-fast

With a 1ms response time, you can see even the fastest on-screen motion clearly and smoothly without motion blur, judder or ghosting.

Manufacturer Part Number
LU28H750UQNXZA
EAN/UPC
0887276199627,887276199627
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Display

    Model Number

    LU28H750UQNXZA

    Screen Size

    27.9"

    Display Type

    TN

    Resolution

    3840 x 2160

    Aspect Ratio

    16:09

    Brightness

    300cd/m2

    Static Contrast Ratio

    1000:1(Typ.), 700:1(Min)

    Dynamic Contrast Ratio

    Mega ∞ DCR

    Viewing Angle (Horizontal/Vertical)

    170°/160°

    Response Time

    1(GTG) ms

    sRGB Coverage

    125%(Typ.)

    Color Support

    1.07B

  • Power

    Type

    External Adaptor

    Power Supply Type

    AC 100~240V

    Power Consumption (Max)

    59 W

    Power Consumption (Stand-by)

    Less than 0.3 W

    Max Stand By Power (DPMS)

    Less than 0.3 W

  • Features

    HDMI input

    Yes

    Wall-Mount (Size mm)

    100.0 x 100.0

    Magic Angle

    Yes

    Samsung MagicBright

    Yes

    Eco Saving Plus

    Yes

    Eye Saver Mode

    Yes

    Flicker Free

    Yes

    Game Mode

    Yes

    Gaming

    Yes

    Image Size

    Yes

    Black Equalizer

    Yes

    Easy Setting Box

    Yes

    FreeSync

    Yes

    Picture in Picture (PIP) 2.0

    Yes

    Picture by Picture (PBP)

    Yes

    Refresh Rate

    60Hz

  • Dimensions (W x H x D)

    Product Dimensions With Stand

    25.74" x 18.75" x 9.56"

    Product Dimensions Without Stand

    25.74" x 14.80" x 3.72"

    Shipping Dimensions

    732.0 x 7.40" x 17.87"

  • Weight (lb.)

    Product Weight With Stand

    11.46 lbs.

    Product Weight Without Stand

    10.36 lbs.

    Shipping Weight

    17.19 lbs.

  • Accessories

    Other

    Quick Setup Guide

    HDMI Cable

    Yes

    Display Port Cable

    Yes

  • Inputs

    HDMI

    2 EA

    Display Port

    1 EA

    Headphones

    Yes

  • Design

    Color

    Black/Silver

    Tilt

    -1.0° (-2.0°,+1.0°) ~ 20.0° (±2.0°)

    Stand Type

    Simple

  • Operation Conditions

    Temperature

    10~40 ℃

    Humidity

    non-condersing,10~80 %

  • Key Features

    4K UHD Display

    Yes