49" Class J5000 LED TV

Full HD 1080p

Enjoy a viewing experience that is 2X the clarity of standard HD TVs.

Motion Rate 60

Enjoy a clear moving picture resolution at Motion Rate 60 with amazing refresh rate, processing speed and backlight technology.

Wide Color Enhancer

See every image as the director intended with enriched colors – even with older, non-HD content.

Connect Share Movie

Plug your favorite entertainment and media into your TV – watch videos, play music, or view photos through a USB connection.

DTS Premium Sound

Decodes DTS-encoded content (ex: Blu-ray, streaming media) and unlocks discrete channels of audio data within the content for an impressive and immersive surround sound experience from the built-in audio system.

HDMI

Enjoy higher quality audio and video with an HDMI connection that transmits both signals over a single cable.

Manufacturer Part Number
UN49J5000AFXZA
EAN/UPC
0887276212630,887276212630
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Series

Series

J5000

Design

Type

Full HD LED TV

Screen Type

Flat Panel

Color

Black

Stand Type (Color)

V-Shape (Black)

Video

Screen Size

48.5" Measured Diagonally

Motion Rate*

60

Dynamic Contrast Ratio

Mega Contrast

Picture Engine

HyperReal

Audio

Dolby

Dolby Digital Plus

Sound Effect

DTS Codec

Sound Output (RMS)

20W(10W+10W)

Speaker Type

2CH(Down Firing + Base Reflex)

Features

Processor

Quad-core

Digital Clean View

Yes

Auto Channel Search

yes

ConnectShare™

Yes

Embedded POP

Yes

OSD Language

Local

Anynet+™ (HDMI-CEC)

Yes

Closed Captioning

Yes

V-Chip

Yes

Game Mode

Yes

USB HID Support

Yes

Eco Sensor

Yes

Inputs & Outputs

HDMI

2

USB

1

Component

1

Composite In (AV)

1(Common Use for Component Y)

RF In (Terrestrial/Cable Input)

1/1(Common Use for Terrestrial)/0

Digital Audio Out (Optical)

1

Dimensions

Product Size (W x H x D) Without Stand

44" x 25.6" x 2.9"

Product Size (W x H x D) With Stand

44" x 28.1" 13.3"

Stand Size (WxHxD)

32.9" x 2.5" x 13.3"

Shipping Size (W x H x D)

55.2" x 29.8" x 7.1"

Weight

Product Weight Without Stand

22.7lbs

Product Weight With Stand

26.2lbs

Shipping Weight

36.4lbs

Power

Power Supply (V)

AC110-120V 50/60Hz

Typical Power Consumption

30W

Maximum Power Consumption

128W

Standby Power Consumption

0.5W

ENERGY STAR Most Efficient

Yes

System

Digital Broadcasting

ATSC / Clear QAM

Analog Tuner

Yes

Accessory

Remote

Standard Remote Controller (TM1240A)

Remote Control Battery

Yes

Mini Wall Mount Compatibility

Yes

Vesa Wall Mount Compatibility

Yes (200 x 200)

Power Cable

Yes

User Manual

Yes

Key Features

Flat TV

Yes