Galaxy S8 SM-G950U Smartphone

UNBOX YOUR PHONE

Introducing the stunning Infinity Display

The revolutionary design of the Galaxy S8 and S8+ begins from the inside out. We rethought every part of the phone's layout to break through the confines of the smartphone screen. So all you see is pure content and no bezel. It's the biggest, most immersive screen on a Galaxy smartphone of this size. And it's easy to hold in one hand.

Design
Boundaries removed

The Infinity Display has an incredible end-to-end screen that spills over the phone’s sides, forming a completely smooth, continuous surface with no bumps or angles. It’s pure, pristine, uninterrupted glass. And it takes up the entire front of the phone, flowing seamlessly into the aluminium shell. The result is a beautifully curved, perfectly symmetrical, singular object.

Camera
A camera built for every moment

Capture life as it happens with the Galaxy S8 and S8+ cameras. The 12MP rear camera and the 8MP front camera are so accurate and fast that you won't miss a moment, day or night.

Security
Security that's foolproof

Prying eyes are not a problem when you have iris scanning on the Galaxy S8 and S8+. No two irises have the same pattern, not even yours, and they're nearly impossible to replicate. That means with iris scanning, your phone and its contents open to your eyes only. And when you need to unlock really fast, face recognition is a handy option.

Performance
Faster, even in rain

You never really stop using your phone. That's why Galaxy S8 and S8+ are driven by the world's first 10nm processor. It's fast and powerful and increases battery efficiency. Plus, there's the ability to expand storage, and to work through rain and dust with IP68-rated performance.

Intelligence
Say hello to Bixby

Bixby completely changes the way you interact with your phone. It's a personal assistant that understands talk, text, and taps so you're never confined to one mode of communication. It also completely changes the way you search. You don't even have to ask, just show Bixby what you want by opening your camera app. It's so incredibly easy.

Phone+
The phone that breaks barriers

The Galaxy S8 and S8+ are designed to be more than just smartphones. They're designed to change how you capture and view your life and how you work on the go. Break down the barriers in your world with the Galaxy S8 and S8+.

Smart Switch
Change your phone, easily keep your memories

From your photos and videos to your contacts and music, Smart Switch lets you easily transfer your memories from your old phone to your new Galaxy S8 and S8+. Now that you know all your memories are coming with you, you can focus on making new ones with your Galaxy S8 or S8+.

Accessibility
Technology for all

The Galaxy S8 and S8+ are built to be more accessible for everyone. Awell-thought-out range of technical solutions make it easy for anyone to make full use of the Galaxy S8 and S8+'s advanced capabilities.

Accessories
Power and style

Keep your Galaxy S8 or S8+ powered and show off your style with this carefully selected collection of accessories.

Manufacturer Part Number
SM-G950UZKAXAA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design

Color Availability

  • Midnight Black Orchid Gray Coral Blue Arctic Silver Maple Gold

Dimensions

  • Galaxy S8
    • 148.9 x 68.1 x 8.0 mm, 155 g
  • Galaxy S8+
    • 159.5 x 73.4 x 8.1 mm, 173 g

Display

  • 5.8" Quad HD+ Super AMOLED 
  • (2960x1440) 
  • 570 ppi
  • 6.2" Quad HD+ Super AMOLED 
  • (2960x1440) 
  • 529 ppi
  • *Infinity Display: a bezel-less, full-frontal, edge-to-edge screen.
  • *Default resolution is Full HD+ and can be changed to Quad HD+(WQHD+) in Settings.
  • *Screen measured diagonally as a full rectangle without accounting for the rounded corners.

Camera

[FRONT]

  • 8MP AF
  • F1.7 Aperture
  • Pixel size: 1.22µm
  • Sensor size: 1/3.6"
  • FOV: 80
  • Wide selfie

[REAR]

  • Dual Pixel 12MP AF
  • OIS (Optical Image Stabilization)
  • F1.7 Aperture
  • Pixel size: 1.4µm
  • Sensor size: 1/2.55"
  • FOV: 77
  • Max Zoom: 8x (digital)
  • Pro mode
  • Panorama
  • Slow motion
  • Hyperlapse
  • Food mode
  • Save as RAW file

[BOTH]

  • VDIS (Video Digital Image Stabilization)
  • HDR (High Dynamic Range)
  • Selective focus (Bokeh effect)
  • Virtual shot
  • Motion photo
  • Filters
  • Stickers
  • Stamps
  • Grid line
  • Location tags
  • Timer
  • Quick launch
  • Voice control

Video
Recording

  • 4K video recording at 30 fps
  • 1080p HD video recording at 30 fps or 60 fps
  • 720p HD video recording at 30 fps
  • VDIS (Video Digital Image Stabilization)
  • Digital Zoom 8x
  • High CRI LED Flash
  • Slow Motion video support for 720p at 240 fps
  • Hyperlapse video with stabilization
  • Continuous Autofocus video
  • Face Detection
  • Tracking AF
  • Take 9-megapixel still photos while recording 4K video
  • Playback Zoom
  • Video Location tags

Performance

AP

  • Octa-core (2.3GHz Quad + 1.7GHz Quad), 64 bit, 10nm processor
  • Octa-core (2.35GHz Quad + 1.9GHz Quad), 64 bit, 10nm processor

*May differ by country and carrier.

Memory

  • 4GB RAM (LPDDR4)
  • 64GB (UFS 2.1)
  • *May differ by country and carrier.

Network & Connectivity

  • LTE Cat.16

*May differ by markets and mobile operators.

  • Wi-Fi 802.11 a/b/g/n/ac (2.4/5GHz),VHT80 MU-MIMO,1024QAM
  • Bluetooth® v 5.0 (LE up to 2Mbps), ANT+, USB Type-C, NFC, Location (GPS, Galileo, Glonass, BeiDou)
  • *Galileo and BeiDou coverage may be limited.

Expandable
Memory 
& SIM Card

  • Single SIM model: one Nano SIM and one MicroSD slot (up to 256GB)
  • Dual SIM model (Hybrid SIM slot): one Nano SIM and one Nano SIM or one MicroSD slot (up to 256GB)
  • *May differ by markets and mobile operators.

OS

  • Android 7.0 (Nougat)

Audio

[Ultra High Quality Audio Playback]

  • UHQ 32-bit &DSD support
    • PCM: Up to 32 bits
    • DSD: DSD64/128
    • *DSD64 and DSD128 playback can be limited depending on the file format.

[Audio Playback Format]

  • MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA, DSF, DFF

[Bluetooth]

  • Dual Audio: connect two Bluetooth devices to the Galaxy S8 or S8+ to play audio through the two devices simultaneously.
  • *The two connected devices may exhibit a slight difference in sound output.
  • Scalable Codec: Bluetooth connection is stable even with ambient radio frequency interferences.
  • *Available only for certain accessories made by Samsung.

[Recording]

  • Recording quality is improved with the High AOP Mic that minimizes distortion in noisy environments.
  • *AOP: Acoustic Overload Point

[Bundled Earphones]

  • Pure sound by AKG 
  • Hybrid canal type 
  • 2way Dynamic Unit

Video

[Video Playback format]

  • MP4, M4V, 3GP, 3G2, WMV, ASF, AVI, FLV, MKV, WEBM

[TV Connection]

  • Wireless: Smart View (Miracast 1080p at 30 fps, mirroring support available for devices supporting Miracast or Google Cast.)
  • With cable: supports DisplayPort over USB type-C. Supports video out when connecting via HDMI Adapter. (DisplayPort 4K 60 fps)

Water & Dust Resistant

  • IP68
  • *Water resistant up to 1.5 meters of water for 30 minutes.

Battery

Galaxy S8
[Battery Capacity]:

  • 3000mAh

[Battery Life]:

  • MP3 playback (AOD on): up to 44 hrs
  • MP3 playback (AOD OFF): up to 67 hrs
  • Video playback: up to 16 hrs
  • Talk time: up to 20 hrs
  • Internet use (Wi-Fi): up to 14 hrs
  • Internet use (3G): up to 11 hrs
  • Internet use (4G): up to 12 hrs

 

Galaxy S8+
[Battery Capacity]:

  • 3500mAh

[Battery Life]:

  • MP3 playback (AOD on): up to 50 hrs
  • MP3 playback (AOD OFF): up to 78 hrs
  • Video playback: up to 18 hrs
  • Talk time: up to 24 hrs
  • Internet use (Wi-Fi): up to 15 hrs
  • Internet use (3G): up to 13 hrs
  • Internet use (4G): up to 15 hrs
  • *Data based on devices released in Europe. Actual results may vary depending on usage and environmental factors.

Charging

  • Fast Charging on wired and wireless 
  • Wireless Charging compatible with WPC and PMA

Sensors & Buttons

[Sensors]:

  • Iris Sensor
  • Pressure Sensor
  • Accelerometer
  • Barometer
  • Fingerprint Sensor
  • Gyro Sensor
  • Geomagnetic Sensor
  • Hall Sensor
  • HR Sensor
  • Proximity Sensor
  • RGB Light Sensor

[Buttons]:

  • On/Off key
  • Volume key
  • Bixby key

Security

Authentication

  • Lock Type: Pattern, Pin, Password
  • Biometrics Lock Type: Iris Scanner, Fingerprint Scanner, Face Recognition

Security

  • Knox protection: Real-time device monitoring and protection
  • Virus, malware prevention (Powered by Intel Security)
  • Secure Folder: A secure space on the device to keep content such as apps, photos, movies, and files private using either iris scanning or fingerprint scanning.

Payment

Samsung Pay

  • Credit & debit cards: supports MST/NFC
  • Membership cards
  • Gift cards
  • Transit cards
  • Reward point service
  • *Available in select countries and accepted payment solutions may vary by country.
  • *Services may be limited by country.

Intelligence

Bixby

  • Press the Bixby button to go to Bixby Home, or press and hold it to interact with Bixby using voice.
  • Talk
  • See
  • Recommend
  • Remind
  • *Available features and content providers may vary by country.

Customization

Edge Screen

  • Edge Panels: Apps edge, People edge, Smart select, Reminder, Tasks edge, Quick panel, Clipboard edge, Device Maintenance, Weather, Calendar
  • Edge Lighting

AOD
(Always On Display)

AOD content: Choose from a variety of clock designs and information.

  • Clock: Digital clock, Analogue clock, World clock, and Edge clock (option to choose color and wallpaper.)
  • Active clock (with second hand)
  • Calendar
  • Image: Select an image from Gallery or Smart Select and set it as wallpaper for the AOD screen.
  • And more: Set custom text, date, battery level, app notifications, and song information.

FaceWidgets: Experience different widgets on the AOD screen by double-tapping the clock area.

Pin to AOD

  • Pin text and images you wish to remember to the AOD screen. The pinned memo can be easily viewed or deleted.
  • You can pin memo to the AOD screen using Reminder and Share via.

AOD Themes

  • Download AOD-exclusive themes from Theme Store.
  • Decorate your AOD screen with various themes.

Theme Services

Themes are sets of wallpaper, icons, and other design details available for download to the Galaxy S8 and S8+.

Accessibility

accessibility

To continue making our technology accessible to everyone, Samsung has developed and applied a variety of technical solutions. With solutions for vision, hearing, dexterity and interaction, people with disabilities can easily use technology and take advantage of new and exciting features.

  • Voice Assistant
  • High Contrast Theme
  • Magnifier widget
  • Color Adjustment
  • Sound Detector
  • Flash notification
  • Universal Switch

In the box

Galaxy S8 | S8+

  • Device
  • USB Cable
  • Earphone
  • Ejection pin
  • USB power adaptor
  • Quick start guide
  • USB Connector (USB Type-C)
  • Micro USB Connector

*All specifications and descriptions provided herein may be different from the actual specifications and descriptions for the product. Samsung reserves the right to make changes to this web page and the product described herein, at anytime, without obligation on Samsung to provide notification of such change. All functionality, features, specifications, GUI and other product information provided in this web page including, but not limited to, the benefits, design, pricing, components, performance, availability, and capabilities of the product are subject to change without notice or obligation. The contents within the screen are simulated images and are for demonstration purposes only.