50-gal Std StepOn Roll Container

BRUTE Standard Step-On Rollout Container is designed to make managing facility waste easier. With one step, the container's step-on mechanism lifts the lid and allows hands-free waste disposal. Heavy-duty wheels with high-performance treads are optimized for use indoors and outdoors. Reinforced rim delivers superior structural integrity, and robust lid is designed for added strength. Rollout lid opens fully and stays in place to prevent swinging during transport. 50-gallon container is compliant with ANSI Standard Z245.60 (Types B and G) for compatibility with auto-lifters. Smooth contours and seamless construction make cleaning easier and quicker to improve staff productivity. Ergonomic rear handle allows comfortable push or pull operation. High-quality materials plus a UV inhibitor extend the life of the container. BRUTE Step-On Rollout is designed to maintain performance at freezing temperatures as low as zero degrees Fahrenheit.

Manufacturer Part Number
1971956
EAN/UPC
0086876233681,086876233681
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length:: 30.1 in: 76.4 cm
Width:: 24.0 in: 61.0 cm
Height:: 39.6 in: 100.5 cm
Volume Capacity [Nom]:: 50 gal: 189.3 L
Volume Capacity [Max]::
Volume Capacity [Min]::
Square::
Certification [BRUTEĀ® Rollout Containers]:: UV
Carton Cube:: 16.54 ft3 : 0.50 m3
Ship Weight/Carton:: 27 lb : 12.25 kg
Pack Quantity:: 1
Cartons Per Pallet:: 4
Material: HDPE
Process: Injection Molding