34-gal Janitor Cart Replacement Bag

High-capacity vinyl bag for janitorial cleaning carts helps maximize productivity and reduce labor costs. Yellow vinyl means easy color-coding. Use the yellow as general waste and pair it with bags of other colors to sort recycled items and more. Capacity is 34 gallons to improve productivity by reducing the number of trips to empty waste. Zippered front access makes waste removal easier. PC-lined, leakproof replacement bag is compatible with Rubbermaid HYGEN Microfiber Cleaning Cart, Double-capacity Cleaning Cart, High-capacity Cleaning Cart, High-security Cleaning Cart and Triple-capacity Cleaning Cart.

Manufacturer Part Number
1966881
EAN/UPC
0086876227352,086876227352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length:: 16.8 in: 42.7 cm
Width:: 10.5 in: 26.7 cm
Height:: 33.0 in: 83.8 cm
Capacity [Cleaning Cart Accessories]:: 34.0 gal: 128.7 L
Carton Height:: 18.4 in: 46.7 cm
Carton Length:: 12.9 in: 32.8 cm
Carton Width:: 2.8 in: 7.1 cm
Carton Cube:: 0.26 ft3:
Ship Weight/Carton:: 6.20 lb: 2.81 kg
Pack Quantity:: 4
Cartons Per Pallet:: 180