Collect and transport waste and recyclables with this stainless steel dolly for Slim Jim containers. It is made of quality stainless steel that is easy to clean and won't rust or chip in moist environments. Its 3" nonmarking, quiet casters allow smooth and quiet maneuverability. Locking feature on casters creates a stable recycling station or collection site. Dolly accommodates both 16 and 23 gallon Vented Slim Jim Containers from Rubbermaid Commercial. Weight capacity is 200 lb. (91 kg.).
Note:
Length:: 20.0 in: 50.8 cm
Width:: 20.6 in: 52.3 cm
Height:: 9.0 in: 22.9 cm
Mass Capacity [Nom]:: :
Mass Capacity [Max]:: 160.0 lb: 72.6 kg
Certification [Trolley/Dolly]::
Carton Cube:: :
Ship Weight/Carton:: 9 7/8 lb: 4.48 kg
Pack Quantity::
Cartons Per Pallet:: 1