Slim Jim 18-gal Step-On Container

Slim Jim Step-On Container maximizes space efficiency with a small footprint and slim profile, ensuring a perfect fit in even the tightest spaces. Premium-quality plastic meets the needs of any environment with efficiency, safety and durability. Quiet and controlled lid closure minimizes noise to enhance guest and patient satisfaction. Internal hinge design prevents wall damage. Front step offers hands-free access. Increased foot pedal clearance allows easier access and operation. Container holds 18 gallons or 68 liters. Factory mutual certified container ensures fire safety for regulatory compliance. It meets OSHA and OBRA standards for worker and environmental safety. Liner retainer band easily and securely holds polyliners. Smooth surfaces and contoured edges are easy to clean.

Manufacturer Part Number
1883559
EAN/UPC
0086876224030,086876224030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length:: 19.7 in: 50.0 cm
Width:: 12.2 in: 31.1 cm
Height:: 31.6 in: 80.3 cm
Carton Length:: 20.0 in: 50.8 cm
Carton Width:: 12.8 in: 32.4 cm
Carton Height:: 33.5 in: 85.1 cm
Capacity:: 18.0 gal: 68.1 L
Carton (Weight):: 14.3 lb: 6.5 kg
Pallet Weight:: 154.2 lb: 69.9 kg
Product Weight:: 11.5 lb: 5.2 kg
Carton Cube:: 8542.50 in3 :

Ship Weight/Carton::

  • Pack Quantity:: 1
  • Cartons Per Pallet:: 6