Slim Jim Step-On Container maximizes space efficiency with a small footprint and slim profile, ensuring a perfect fit in even the tightest spaces. Premium-quality plastic meets the needs of any environment with efficiency, safety and durability. Quiet and controlled lid closure minimizes noise to enhance guest and patient satisfaction. Internal hinge design prevents wall damage. Front step offers hands-free access. Increased foot pedal clearance allows easier access and operation. Container holds 8 gallons or 30 liters. Factory mutual certified container ensures fire safety for regulatory compliance. It meets OSHA and OBRA standards for worker and environmental safety. Liner retainer band easily and securely holds polyliners. Smooth surfaces and contoured edges are easy to clean.
Note:
Length:: 16.7 in: 42.5 cm
Width:: 10.6 in: 27.1 cm
Height:: 21.1 in: 53.6 cm
Carton Length:: 17.0 in: 43.2 cm
Carton Width:: 11.3 in: 28.7 cm
Carton Height:: 22.9 in: 58.3 cm
Capacity:: 8.0 gal: 30.3 L
Carton (Weight):: 7.9 lb: 3.6 kg
Pallet Weight:: 176.7 lb: 80.2 kg
Product Weight:: 6.0 lb: 2.7 kg
Carton Cube:: 4411.17 in3 :
Ship Weight/Carton::