Tour-Guard V Protective Eyewear

Tour-Guard V Protective Eyewear offers economical eye protection to visitors who tour worksites or general use by others. Basic in aesthetic design, these glasses come with important safety features for overall eye protection, Impact-resistant polycarbonate lenses absorb 99.9 percent UV rays and UVB up to 380 nm. Wraparound shields help protect eyes from flying objects. Use indoors or outdoors. The regular glasses have been sized to conveniently fit over most personal prescription eyewear and also fit most individuals. Clear lenses offer unobstructed viewing. These safety glasses meet the requirements of CSA Z94.3-2007 and ANSI Z87.1-2010.

Manufacturer Part Number
TGV0120
EAN/UPC
0051141563909,051141563909
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Attribute Name: Value

Class: Economy

Comfort Features: Impact Protection, Integrated sideshields, Over-the glass coverage

Eyewear Range: Economy

Frame Color: N/A

Frame Material: N/A

Frame Style/Type: Frameless

Lens Coating: Uncoated

Lens Color: Clear

Lens Material: Polycarbonate

Recommended Industry: Construction, Food and Beverage Manufacturing, General Manufacturing, Metal Fabrication, Military Maintenance, Repair and Operation (MRO), Oil & Gas, Primary Metals, Transportation

Size: One Size Fits Most

Standards/Approvals: ANSI Z87.1

Temple Color: Clear

Temple Style: Classic

UV Protection: 99.9%