Formulated to dry quickly, this foam hand sanitizer kills 99.99 percent of common germs that may cause illness. Its gentle ingredients moisturize your skin to help your hands stand up to frequent use. Skin-safe, dermatologist-tested formula is safe for use in food processing and foodservice areas after proper handwashing. EcoSmart bottle dispenses 99 percent of the contained soap for cost-efficient use. Hand sanitizer is perfect for use on visibly cleaned hands, especially when water is not available. Refill bottle is designed for use with Pacific Blue Ultra soap dispensers (sold separately).
Note:
Brand Owner: GP
Brand: Pacific Blue Ultra™
MFG Part#: 43335
UP - UPC: 073310433356
Each Per Ship Unit: 4 Each
Items Per Each: 1,000 mL
Case Total: 4000 mL per Case
UNSPSC: 53131626
Capacity: 1000ml
LEED O&M: IEQ
Buy Multiple: 1 CS