RA31B3S 3.1 CF 2dr Counterhigh Refrigerator

Compact refrigerator with a 3.1 cubic feet capacity features a space-saving, flush back for convenient placement in smaller rooms. Beverage can holder and bottle holder stores up to six 12 oz. cans and one two liter bottle for space-saving storage. Clear-view crisper helps prevent fruits and vegetables from spoiling to keep them tasting fresh for longer. Full-range temperature control allows you to set the perfect temperature that you desire. Doors with recessed handles are reversible to let you reposition them to open from the left or right. Plus, find all your items in low light settings with the interior light in the refrigerator compartment.

Manufacturer Part Number
RA31B3S
EAN/UPC
0079841023134,079841023134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Net Capacity: 3.1 CF
Color: Black Cabinet w/ Stainless Steel Door
Unit Dimensions: 33.5" H x 18.75" W x 19.75" D
Carton Dimensions: 35" H x 19.75" W x 21.25" D
Unit Weight: 49 Lbs.
Shipping Weight: 54 Lbs.
Defrost System: Auto
Power: 110V / 60HZ
Reversible Door: Yes