Compact refrigerator with a 3.1 cubic feet capacity features a space-saving, flush back for convenient placement in smaller rooms. Beverage can holder and bottle holder stores up to six 12 oz. cans and one two liter bottle for space-saving storage. Clear-view crisper helps prevent fruits and vegetables from spoiling to keep them tasting fresh for longer. Full-range temperature control allows you to set the perfect temperature that you desire. Doors with recessed handles are reversible to let you reposition them to open from the left or right. Plus, find all your items in low light settings with the interior light in the refrigerator compartment.
Note:
Net Capacity: 3.1 CF
Color: White
Unit Dimensions: 33.5" H x 18.75" W x 19.75" D
Carton Dimensions: 35" H x 19.75" W x 21.25" D
Unit Weight: 48 Lbs.
Shipping Weight: 53 Lbs.
Defrost System: Auto
Power: 110V / 60HZ
Reversible Door: Yes