MS531 Eco-Friendly SVGA Business Projector

Smart Design for Daily Presentations

Tailor-made for simple, reliable performance in meeting rooms day in and day out, BenQ MS531 combines bright big-picture quality, intuitive hassle-free operation, and convenient digital connectivity with environmentally conscious power savings and budget-friendly low total cost of ownership.

KEY FEATURES

  • 3300 ANSI Lumen High Brightness for Stunning Presentations
  • 15,000:1 High Native Contrast for Crisp Readability
  • Dual HDMI inputs for multiplatform digital connectivity
  • Simple Setup, Intuitive Operation, and Hassle-Free Maintenance
  • Eco-Friendly Low Total Cost of Ownership

Manufacturer Part Number
9H.JG777.33E
EAN/UPC
4718755068225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System‎: DLP‎
Native Resolution‎: SVGA, 800 x 600‎
Brightness*‎: 3300 ANSI Lumen‎
Contrast Ratio‎: 15000:1‎
Lens‎: F=2.46-2.66, f=21.8-25.6‎
Aspect Ratio‎: Native 4:3 (5 aspect ratio selectable)‎
Throw Ratio‎: 1.94-2.32‎
Zoom Ratio‎: 1.2x‎
Projection Offset‎: Vertical: 106%±2.5% (Full image height)‎
Resolution Support‎: VGA(640 x 480) to WUXGA_RB(1920 x 1200)*RB = Reduced blanking‎
Horizontal Frequency‎: 15K-102KHz‎
Vertical Scan Rate‎: 23-120Hz‎
Dimensions(W x H x D)‎: 332.4 x 99 x 214.3 mm ‎
HDTV Compatibility‎: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p‎
Video Compatibility‎: NTSC, PAL, SECAM‎
Weight‎: 5.24 lbs (2.38 Kg)‎
On-Screen Display Languages‎: Arabic/Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)‎
Security‎: Security bar / Kensington Security Slot‎
DMD Chip‎: DC3‎
Power Consumption‎: 260W(Max), 252W(Normal), 211W(Eco), Standby <0.5W‎
Light Source ‎: UHP 203W‎
Light Source Life‎: 4500/6000/10000 hours‎
Interface‎:

  • Computer in (D-sub 15pin) x2 *integrate with component
  • HDMI x2
  • Monitor out x 1
  • Composite Video in (RCA) x 1
  • S-Video in x 1
  • Audio in (Mini Jack) x 1
  • Audio out (Mini Jack) x 1
  • Speaker 2W x 1
  • USB (Type mini B) x 1
  • RS232 (DB-9pin) x 1
  • IR Receiver x1 (Front)‎
Projection Size‎: 60"~300"‎
3D Compatibility‎:
  • Frame Sequential: Up to 60Hz 720p
  • Frame Packing: Up to 24 Hz 1080p
  • Side by Side: Up to 24Hz 1080p
  • Top Bottom: Up to 60Hz 1080p‎
Noise Level‎: 32/29 dBA (Normal/Economic mode) ‎
Accessories (Standard)‎:
  • Remote Control w Battery (5J.JG706.001)
  • Warranty Card (by region)
  • Power Cord (by region)
  • VGA cable
  • QSG (4J.JG701.001)‎
Accessories (Optional)‎:
  • Spare Lamp Kit (5J.JG705.001)
  • 3D Glasses
  • Ceiling mount
  • Dust Filter ‎‎
Environmental Notice‎: Lamp in this product contains mercury.
To dispose of the product or used lamps, consult your local environment authorities for regulations or see www.lamprecycle.org.‎
Power Supply‎: AC100 to 240V, 50 to 60 Hz ‎