64GB K'ablekey USB 3.0 Flash Drive

The Flash drive that boosts your iPhone

Free up space on your iPhone

No more memory on your iPhone or iPad? Connect the K'ablekey to the Lightning port of your device and transfer the videos, music, photos or other documents of your choice.

You can thus free up memory and backup your media, which are protected in case of loss or breakage of your smartphone.

Watch your films on the go

You no longer have to choose which videos to take with you, take them all. With K’ablekey, you can retrieve content and videos from a computer and read it on your iPhone or iPad.
Just plug your K’ablekey into the computer via the USB port and make the transfer happen. The transferred files can be read easily regardless of the format and whatever their size, once your iPhone/iPad is connected.

Your charge cable always with you

K’ablekey is a true survival kit that can also be used as a charge cable for your iOS devices. Just plug it to a USB charger, computer or powerbank to recharge your iPhone.

Lifeproof design

Made from hard-wearing materials that are also water resistant, the K’ablekey can withstand the worst conditions, and can even be clipped on to your key fob to be with you all the time.
The prestigious IF Design Award 2017 recognized this combination of design and ergonomics.

Carry on what you’re doing

Thanks to its clever design and magnetic caps, K'ablekey can be elegantly plugged into any PC and Mac computer. It fits snugly into all iPhone, iPad, or iPod Touch devices, with or without its protection case, for an unhindered use.

Manage your files with the PK memory app

With the free Pk memory app, select one, several, or all files from your iOS device, then transfer them on your K'ablekey. On the other way, take the files from your computer to the K'ablekey app and watch them directly on your mobile device.

The Pk memory application allows you to organize your files into folders or playlists, or to protect all or part of your files with a password. It’s perfect for easy sharing.

Manufacturer Part Number
201204
EAN/UPC
0840300100167,840300100167
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirement

  • Windows XP, 7, 8, 10, Mac® OS X, 10.10, 10.11, 10.12, Linux with USB port
  • Smartphone or tablet with iOS8 or above - iPhone/ iPad/ iPod touch with Lightning port

Speed

  • Read: USB 3.0, up to 120 MB/s (64 GB & 32 GB) ; up to 100MB/s (16 GB)
  • Write: USB 3.0, 20 MB/s

Size: 24x24x62 mm / 0,945x0,945x2,44 inch

Cable

  • Length 5cm / 1,97 inch

Weight

  • 27 g / 0,95 oz (product only)
  • 52 g / 1,83 oz (with packaging)
Box content
  • PK K'ablekey
  • PK memory application
  • Metallic chip for smartphone

Warranty: 2 years

References

  • iOS 16 Go - 201202
  • iOS 32 Go - 201203
  • iOS 64 Go - 201204

Material: Metal, rubber, plastic, magnet

Rainproof

  • IP54
  • IP55 with caps

Made for Apple
iPad®, iPhone® and iPod® are trademarks of Apple Inc., registered in the U.S. and other countries. Lightning is a trademark of Apple Inc. ‘’Made for iPod’’, ‘’Made for iPhone’’, and ‘’Made for iPad’’ means that an electronic accessory has been designed to connect specifically to iPod, iPhone, or iPad, respectively, and has been certified by the developer to meet Apple performance standards. Apple is not responsible for the operation of this device or its compliance with safety and regulatory standards. Please note that the use of this accessory with iPod, iPhone, or iPad may affect wireless performance.