32GB K'1 USB 3.0 Flash Drive

The world's smallest USB 3.0 key. Up to 128 GB.

Extremely small, up to 128 GB

With its 1.2 cm, the K'1 is the smallest USB 3.0 flash drive in the world.
You want to add 128 GB of memory in your computer ? Plug it on and forget it. With its 5 mm thickness, you can store your computer in your bag without removing it. K'1 would also be very convenient plugged to your USB TV or you car radio.

Ultra fast 120 MB / s

Very small, yet very fast: the K'1 is 4 times faster than any conventional USB 2.0 flash drive. You will need a few seconds only to copy a movie to your USB 3.0 computer.

Aluminum body designed to last

The aluminum metal body is made from a single piece. Its architecture and the material choice make the K'1 very solid, ready to endure any shock even while being carried in your bag plugged in your computer.
A string snap allows you to clip it everywhere without losing it.

Synchronize & back up your data easily

You can use PK-FileSync software to synchronize your computer with one of your own cloud (sync). You can also set an automatic backup of all your precious documents on your flash drive (mirror), or synchronize a folder video to your flash drive before connecting it to your TV or your Box (auto-sync).

Manufacturer Part Number
100303
EAN/UPC
0840300100075,840300100075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Reference

  • 100303 : 32 GB
  • 100304 : 64 GB
  • 100305 : 128 GB

Interface

  • USB 3.0 (USB 2.0 compatible)

Material

  • Metal

Size

  • 16,8 x 16 x 7 mm / 0,66 x 0,63 x 0,27 in.

Weight

  • 3 g / 0,11 oz

Weight with packaging

  • 26 g / 0,92 oz

Waterproof

  • IP57 - 3 meters / 9,84 feet

System requirements

Computer with USB slot (USB 3.0 optimised)
Latest version of Windows® XP, Windows Vista®, Windows 7/8/10, Mac® OS X 10.6/7/8, Linux

Content

  • PK K'1, little lace to clip it

Warranty

  • 2 years

Speed

  • Reading : 120 MB/s
  • Writing : 20 MB/s