64GB K'lip USB 3.0 Flash Drive

The first mini carabiner flash drive. Up to 128 GB.

Klip it everywhere

Do you always forget where you put your flash drive? Klip it on your pants, Klip it on your bag, it will be always with you and easy to find.

Utra Fast

Are you looking for fast transfer? K'lip, thanks to its USB3.0 interface, is 4 times faster than a traditional USB 2.0 key, reaching 120MB/s.

Waterproof

K’lip is completely sealed and can resist water to a depth of 3 meters. Did you forget your K’lip in your pants? Don't worry it will survive to the washing machine.

Ultra strong metal design

The metal body is made of one part only and can sustain weigtht of 200 kg. It is designed to resist more than 10 000 clip/unclip, around 10 years of intensive daily usage.

Synchronize & back up your data easily

You can use PK-FileSync software to synchronize your computer with one of your own cloud (sync). You can also set an automatic backup of all your precious documents on your flash drive (mirror), or synchronize a folder video to your flash drive before connecting it to your TV or your Box (auto-sync).

Manufacturer Part Number
100114
EAN/UPC
0840300100020,840300100020
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interface: USB 3.0 (USB 2.0 compatible)

Speed

  • Read speed: USB 3.0: up to 120 MB/s (64 GB and 32 GB) up to 100 Mb/s (16 GB)
  • Write speed: USB 3.0: 20 MB/s

Material: Metal, plastic

Waterproof: IP57 - 3 meters / 9,84 feet

Weight

  • 15 g / 0,55 oz (product only)
  • 38 g / 1,34 oz (with packaging)

Size: 61 x 29 x 4.5 mm  / 2,38 x 1,13 x 0,18 in

Manufacturer warranty: 2 years

System requirements

  • Computer with USB slot (USB 3.0 optimised)
  • Latest version of Windows® XP, Windows Vista®, Windows 7/8, Mac® OS X 10.6/7/8, Linux