Designed to support all-weather outdoor installations and enhance the viewing experience. The ODMLA25 Articulating Outdoor Wall Mount provides full motion for optimal viewing from many positions. The mount features a weatherproof design including protective outdoor-rated finishing and stainless-steel hardware.
Pair with most indoor or outdoor displays for outdoor digital signage, outdoor living and humid indoor environments.
Note:
Certifications: UL Listed
Color: Black
Maximum Extension: 21.66" (550 mm)
Minimum Depth: 4.88" (124 mm)
Mounting Pattern Compatibility (Universal Versions): 75 x 75 mm - 709 x 444 mm
Notes: Overall dimensions include interface
Orientation: Landscape
Overall Dimensions (H x W x D): 18.5 x 29.45 x 4.88" (470 x 748 x 124 mm)
Shipping Weight: 19.07 lbs
Solution Type: Universal Type
Tilt: +/-15°
Typical Screen Sizes: 32 - 80"
Wall Stud Compatibility (inches): 16"
Weight Capacity: 150 lbs (68 kg)