
Designed to support all-weather outdoor installations and enhance the viewing experience. The ODMLT Tilting Outdoor Wall Mount provides fingertip tilt for optimal viewing, and features a weatherproof design including protective outdoor-rated finishing and stainless-steel hardware.
Pair with most indoor or outdoor displays for outdoor digital signage, outdoor living and humid indoor environments.
Note:
Certifications: : UL Listed
Color: : Black
Lateral Shift: : 2" (51 mm)
Minimum Depth: : 3.27" (83 mm)
Mounting Pattern Compatibility (Universal Versions): : 127 x 100 mm - 643 x 430 mm
Orientation: : Landscape
Overall Dimensions (H x W x D): : 18 x 29 x 3.27" (457 x 737 x 83 mm)
Shipping Weight: : 15.00 lbs
Solution Type: : Universal
Tilt: : +/-15°
Typical Screen Sizes: : 32-80"
Wall Stud Compatibility (inches): : 16", 24"
Weight Capacity: : 175 lbs (79.3 kg)