DriveSmart 61 LMT-S Automobile Portable GPS Navigator

Advanced Navigation with Smart Features

  • Easy-to-use GPS navigator with connected features and bright 6.95-inch capacitive touch, edge-to-edge display
  • Detailed maps of North America with free lifetime updates
  • Provides real-time services such as live traffic and live parking
  • Bluetooth® calling, smart notifications and voice-activated navigation
  • Built-in Wi-Fi® for easy map and software updates

Garmin DriveSmart

Stay connected behind the wheel with Garmin DriveSmart, the navigator that features a collection of smart features in addition to helpful driver alerts and easy-to-follow directions. From hands-free calling and live traffic information to built-in Wi-Fi and more — the future is on your Garmin. Just look ahead and drive.

Clear and Bright from Edge to Edge

Garmin DriveSmart 61 features our easiest-to-see display yet. View your directions at a glance on a bright, clear screen. Includes a 6.95-inch glass display that goes from edge to edge on the device. The capacitive touch surface lets you pinch to zoom if you need a closer view.

Live Services for Your Drive

Outsmart traffic jams with time-saving alternate routes or by avoiding them altogether. Then, with live information, spend less time circling the block to look for parking. For traffic alerts, relevant rerouting directions and up-to-date weather forecasts, download the Smartphone Link app, which connects your Garmin DriveSmart with your compatible smartphone. As you near your destination, take the stress out of parking by viewing pricing and availability trends for on-street public parking. The Smartphone Link app also enables LiveTrack, which lets drivers share their location so friends can track your whereabouts whether you are running errands around town or taking a long road trip.

Putting the Smart in Smart Connectivity

When you sync your Bluetooth-enabled smartphone to Garmin DriveSmart, you get great features that let you stay connected without taking your hands off the wheel. Make hands-free phone calls and receive customizable smart notifications on your navigator’s display. That means you can see incoming calls, text messages and calendar reminders without ever having to reach for your phone.

Voice-activated Navigation

Need directions? Just say the word. Garmin DriveSmart features voice-activated navigation that responds to your commands and then navigates to where you need to go.

Wi-Fi Keeps You up to Date

We make it easy to keep your maps and software up to date now that the Garmin DriveSmart navigator features built-in Wi-Fi. When a new update is available and you’re on your wireless home network, you’ll automatically receive an onscreen notification. That’s your cue to plug your device into any outlet and let it update over Wi-Fi while it charges. Then you’ll be ready to hit the road again.

Driver Alerts: Know Your Surroundings

To encourage safer driving and increase situational awareness, Garmin DriveSmart provides driver alerts for sharp curves, speed changes, railroad crossings and animal crossings. Additionally, the navigator will warn you when driving the wrong way on a one-way street and alert you to nearby schools and school zones. Receive notifications for nearby red light cameras and speed cameras, and even get fatigue warnings that suggest potential rest areas after several hours of driving.

Manufacturer Part Number
010-01681-02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General 

Physical dimensions: 6.8”W x 3.9”H x 0.7”D (17.3 x 9.9 x 1.9 cm)
Weight: 8.57 oz (243 g)
Battery type: rechargeable lithium-ion
Display type: multi-touch, glass, WSVGA color TFT with white backlight
Display size: 6.0"W x 3.5"H (15.2 x 8.9 cm); 6.95" diag (17.7 cm)
Display resolution: 1024 x 600 pixels
Battery life: up to 1 hour
Memory/history: internal solid state
High-sensitivity receiver: yes

Maps & Memory 

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000

Navigation Features 

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Voice-activated navigation (operate device with spoken commands): yes
Traffic compatible: yes
Lifetime traffic updates: yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Hands-free calling: yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional 

Additional:

  • Trip planner: yes
  • Trip log: yes
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes
  • Smart notifications: yes
  • BLE capable: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.

General 

Physical dimensions: 6.8”W x



3.9”H x 0.7”D (17.3 x 9.9 x 1.9 cm)
Weight: 8.57 oz (243 g)
Battery type: rechargeable lithium-ion
Display type: multi-touch, glass, WSVGA color TFT with white backlight
Display size: 6.0"W x 3.5"H (15.2 x 8.9 cm); 6.95" diag (17.7 cm)
Display resolution: 1024 x 600 pixels
Battery life: up to 1 hour
Memory/history: internal solid state
High-sensitivity receiver: yes

Maps & Memory 

Preloaded street maps: yes
Includes lifetime map updates: yes
nüMaps Guarantee: yes
Accepts data cards: microSD™ card (not included)
Custom POIs (ability to add additional points of interest): yes
Waypoints/favorites/locations: 1000

Navigation Features 

Speaks street names (e.g. "Turn right ON ELM STREET in 500 ft."): yes
Voice-activated navigation (operate device with spoken commands): yes
Traffic compatible: yes
Lifetime traffic updates: yes
Lane assist (guides to proper lane for navigation): yes
Junction view (displays junction signs): yes
Route avoidance (avoid highways, tolls etc.): yes
Hands-free calling: yes
Speed limit indicator (displays speed limit for most major roads in the U.S. and Europe): yes
View upcoming points of interest along route: yes

Additional 

Additional:
  • Trip planner: yes
  • Trip log: yes
  • Garmin Real Directions™ landmark guidance: yes
  • Foursquare POIs: yes
  • Smart notifications: yes
  • BLE capable: yes

This USB mass storage device is compatible with Windows® XP or newer and Mac® OS X 10.4 or later.