
APC Metered Rack Power Distribution Units (PDUs) provide active metering to enable energy optimization and circuit protection. User-defined alarm thresholds mitigate risk with real-time local and remote alerts to warn of potential circuit overloads. Metered Rack PDUs provide power utilization data to allow Data Center Managers to make informed decisions on load balancing and right sizing IT environments to lower total cost of ownership. Users can access and configure Metered Rack PDUs through secure Web, SNMP, or Telnet Interfaces which are complimented by APC Centralized Management platforms using StruxureWare Data Center Expert, Operations, Capacity, and Energy Efficiency. New AP8000 series Metered Rack PDUs include real power monitoring, a temperature/humidity sensor port, locking IEC receptacles, and ultra low profile circuit breakers.
Note:
Output
Nominal Output Voltage
208VOverload Protection
YesMaximum Total Current Draw
40Output Connections
(24) IEC 320 C13 (Battery Backup)
(2) NEMA L6-30R (Battery Backup)
(4) IEC 320 C19 (Battery Backup)
Nominal Input Voltage
208V 3PHInput frequency
50/60 HzInput Connections
CS8365Cord Length
3ft ( 0.91meters )Number of Power Cords
1Load Capacity
14400VAMaximum Input Current
50ARegulatory Derated Input Current (North America)
40AMaximum Height
70.0inches ( 1778mm , 177.8cm )Maximum Width
2.2inches ( 56mm , 5.6cm )Maximum Depth
3.76inches ( 95mm , 9.5cm )Net Weight
22.8lbs. ( 10.36kg )Shipping weight
31.5lbs. ( 14.32kg )Shipping Height
81.0inches ( 2057mm , 205.7cm )Shipping Width
12.26inches ( 311mm , 31.1cm )Shipping Depth
3.12inches ( 79mm , 7.9cm )Color
BlackOperating Environment
23 - 113 °F ( -5 - 45 °C )Operating Relative Humidity
5 - 95 %Operating Elevation
0-10000ft ( 0-3000meters )Storage Temperature
-25 - 65 °CStorage Relative Humidity
5 - 95 %Storage Elevation
0-50000ft ( 0-15000meters )Approvals
cUL Listed, CSA, FCC Part 15 Class A, ICES-003, Industry Canada, METI Denan, UL 60950, UL ListedStandard warranty
2 years repair or replaceRoHS
CompliantREACH
REACH: Contains No SVHCsBattery Directive
CompliantBattery Notes
ts_Battery_Notes