Elevate II Countertop Kiosk for iPad 9.7 5th Generation | Air (White)

Countertop Kiosk

Elevate II Countertop Kiosk is a sleek, full-featured solution for turning an iPad into an interactive display. The Countertop Kiosk is the freestanding solution for displaying an iPad on a desk or counter. This kiosk is easy to move from one place to another making it perfect for tradeshows, reception areas, and a variety of public settings. Each Elevate II tablet enclosure is equipped with a lock and key so you can keep your iPad in the enclosure without fear of it being removed. Each kiosk also comes with a slot compatible with Kensington Locks, so you can tether the entire kiosk to an immovable object for maximum security. 

  • Compatible with the iPad 9.7 5th Generation | Air
  • Completely secured and enclosed
  • Accessible front camera
  • Easy installation
  • Premium quality
  • Slim and sleek design
  • Easily Portable
  • Highly Customizable
  • Kensington lock compatible
  • Rotate 90 degree module (optional accessory)

Manufacturer Part Number
KAA102W
EAN/UPC
0817713016194,817713016194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

10.8" in Height
45 degree view angle 
8.5 base diameter