ZBook Studio G4 Mobile Workstation (ENERGY STAR)

Built for creative visionaries, the HP ZBook Studio offers desktop workstation power, in a sleek, light, stunning mobile design.

Manufacturer Part Number
1MP23UT#ABA
EAN/UPC
0190781752639,190781752639
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Windows 10 Pro 64

Processor family

7th Generation Intel® Core™ i7 processor

Processor

Intel® Core™ i7-7700HQ with Intel® HD Graphics 630 (2.8 GHz, up to 3.8 GHz with Intel® Turbo Boost Technology 2.0, 6 MB L3 cache, 4 cores)

Chipset

Mobile Intel® CM236 integrated with processor

Memory

16 GB DDR4-2400 SDRAM (1 x 16 GB)

Memory slots

2 SODIMM

Internal drive

512 GB HP Z Turbo Drive PCIe SSD

Display

15.6" diagonal UHD DreamColor UWVA IPS anti-glare LED-backlit (3840 x 2160)

Graphics

Intel® HD Graphics 630

NVIDIA® Quadro® M1200 (4 GB GDDR5 dedicated)

Ports

1 RJ-45; 1 USB 3.0; 1 USB 3.0 (charging)

1 power connector; 2 USB Type-C™ (Thunderbolt™ 3, DisplayPort™ 1.2, USB 3.1); 1 HDMI 1.4; 1 USB 3.0; 1 stereo microphone-in/headphone-out combo

Expansion slots

1 SD UHS-II flash media

Audio

Bang & Olufsen HD audio. Integrated stereo speakers and microphone (dual-microphone array when equipped with optional webcam). Button for volume mute, functions keys for volume up and down. Combo microphone-in/stereo headphone-out jack.

Integrated camera

720p HD webcam

Keyboard

HP Spill Resistant Keyboard (backlit with function key control) with numeric keypad

Power supply

150 W Slim Smart AC adapter (external)

Battery

HP Long Life 8-cell, 92 Wh Li-ion polymer (with HP Fast Charge support)

Energy efficiency

ENERGY STAR® certified

Dimensions (W X D X H)

14.76 x 10.04 x 0.71 in

Weight

Starting at 4.6 lb

Warranty

Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply

Software included

HP Mobile Workstations are shipped with a variety of software titles including: HP Performance Advisor, HP Remote Graphics Software (HP RGS), HP Velocity, HP Client Security Suite Gen3, HP ePrint Driver+JetAdvantage, HP Recovery Manager, HP WorkWise (requires Bluetooth), HP LAN-WLAN Protection, HP Hotkey Support, HP Jumpstart, HP Support Assistant, HP Noise Cancellation, Buy Office, Bing Search, Skype. Please refer to this product's QuickSpecs document for a full list of preinstalled software. [12,13,14]

Security management

Absolute Persistence Module; DriveLock and Automatic DriveLock; HP FingerPrint Sensor (optional); One-step logon; Optional USB port disable at factory (user configurable via BIOS); RAID (available as a configurable option); Removable media write/boot control; Security lock slot; Serial, parallel, USB enable/disable (via BIOS); Setup password (via BIOS); Support for Intel® AT; Power-on password (via BIOS); HP BIOSphere with Sure Start Gen3; Common Criteria EAL4+ Augmented Certified Discrete TPM 2.0 Embedded Security Chip